Flexovit USA, Inc. Bench Grinder Wheels. Good - High Performance U4650

Description
Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry. Rough Grinding - GC60 For rough grinding.
Description
Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry. Rough Grinding - GC60 For rough grinding.

Suppliers

Company
Product
Description
Supplier Links
Bench Grinder Wheels.  Good - High Performance - U4650 - Flexovit USA, Inc.
Angola, NY, USA
Bench Grinder Wheels. Good - High Performance
U4650
Bench Grinder Wheels. Good - High Performance U4650
Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry. Rough Grinding - GC60 For rough grinding.

Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry.
Rough Grinding - GC60
For rough grinding.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number U4650
Product Name Bench Grinder Wheels. Good - High Performance
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton® Metal - 07660775936 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741428-B - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
9
Specs
Type Aluminum Oxide; AO
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
View Details