Flexovit USA, Inc. Diamond Cup Wheels 43833

Description
For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. High Performance - CWTB-HD Turbo segments, mounted in a spiral pattern, offer fast grinding action over the widest contact area.
Description
For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. High Performance - CWTB-HD Turbo segments, mounted in a spiral pattern, offer fast grinding action over the widest contact area.

Suppliers

Company
Product
Description
Supplier Links
Diamond Cup Wheels - 43833 - Flexovit USA, Inc.
Angola, NY, USA
Diamond Cup Wheels
43833
Diamond Cup Wheels 43833
For dry or wet grinding applications using angle grinders. For smoothing, shaping and removing flash on concrete, masonry and stone surfaces. High Performance - CWTB-HD Turbo segments, mounted in a spiral pattern, offer fast grinding action over the widest contact area.
  • For dry or wet grinding applications using angle grinders.
  • For smoothing, shaping and removing flash on concrete, masonry and stone surfaces.

High Performance - CWTB-HD
Turbo segments, mounted in a spiral pattern, offer fast grinding action over the widest contact area.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number 43833
Product Name Diamond Cup Wheels
Type Diamond
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal RightCut A Type 27/42 Cutting Wheel - 66252842015 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
 - 693589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741424-8 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details