Flexovit USA, Inc. Resin Plugs and Cones. Good - High Performance N2221

Description
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
Datasheet
Description
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Plugs and Cones.  Good - High Performance - N2221 - Flexovit USA, Inc.
Angola, NY, USA
Resin Plugs and Cones. Good - High Performance
N2221
Resin Plugs and Cones. Good - High Performance N2221
Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.
  • Formulated for maximum material removal and long life.
  • Internal threaded arbor for direct mounting.

A24RB
Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where heavy stock removal is required.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number N2221
Product Name Resin Plugs and Cones. Good - High Performance
Type ConePlug
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
Norton® 39C60-IVK Vitrified Wheel - 66252837584 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
EB Diamond Cluster Wheel - EB4007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details