Flexovit USA, Inc. Depressed Center Combination Wheels. Specialty - Specialist A4330

Description
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification. Smooth Grind - A30R Designed for fabrication of pipes and pressure vessels. This heavy duty aluminum oxide wheel runs smooth and chatter free on peripheral grinding, cutting, notching and angle grinding applications.
Datasheet
Description
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification. Smooth Grind - A30R Designed for fabrication of pipes and pressure vessels. This heavy duty aluminum oxide wheel runs smooth and chatter free on peripheral grinding, cutting, notching and angle grinding applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Specialty - Specialist - A4330 - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Specialty - Specialist
A4330
Depressed Center Combination Wheels. Specialty - Specialist A4330
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification. Smooth Grind - A30R Designed for fabrication of pipes and pressure vessels. This heavy duty aluminum oxide wheel runs smooth and chatter free on peripheral grinding, cutting, notching and angle grinding applications.

Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification.
Smooth Grind - A30R
Designed for fabrication of pipes and pressure vessels. This heavy duty aluminum oxide wheel runs smooth and chatter free on peripheral grinding, cutting, notching and angle grinding applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A4330
Product Name Depressed Center Combination Wheels. Specialty - Specialist
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843227 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
EB Diamond Combination Wheel - EB7007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Carbide Micro Grinding Pin - Borazon - CMPB - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0160 to 0.0240 inch (0.4064 to 0.6096 mm)
Thickness 0.1180 inch (3 mm)
View Details