Flexovit USA, Inc. Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| Flexovit SPECIALIST Semi-Flexible Masonry Discs consist of a thick layer of coarse silicon carbide bonded to a durable, heavy fiber backing. They should be used with a backup pad. Heavy... | |
| Abrasive material is evenly distributed through a three-dimensional network of nylon filaments reinforced by a cloth backing. Available with a 7/8 Arbor or a 'Hook & Loop' mounting system. General... | |
| Abrasive material is evenly distributed through a three-dimensional network of nylon filaments reinforced by a cloth backing. Available with a 7/8 Arbor or a 'Hook & Loop' mounting system. Heavy... | |
| Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A100 For general purpose sanding and blending. | |
| Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A120 For general purpose sanding and blending. | |
| Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A36 For weld removal and deburring applications. | |
| Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A50 For weld removal and deburring applications. | |
| Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A60 For weld removal and deburring applications. | |
| Aluminum oxide grain resin bonded to cloth backing for flexibility and toughness. A80 For general purpose sanding and blending. | |
| Ceramic blends and full ceramic grain on heavy duty fiber backing. Electrostatic manufacturing process ensures that each grain has the sharpest projection for optimal performance. CG24 Made from 100% ceramic... | |
| Ceramic blends and full ceramic grain on heavy duty fiber backing. Electrostatic manufacturing process ensures that each grain has the sharpest projection for optimal performance. CG36 Made from 100% ceramic... | |
| Ceramic blends and full ceramic grain on heavy duty fiber backing. Electrostatic manufacturing process ensures that each grain has the sharpest projection for optimal performance. CG50 Made from 100% ceramic... | |
| Ceramic blends and full ceramic grain on heavy duty fiber backing. Electrostatic manufacturing process ensures that each grain has the sharpest projection for optimal performance. CG60 Made from 100% ceramic... | |
| Ceramic blends and full ceramic grain on heavy duty fiber backing. Electrostatic manufacturing process ensures that each grain has the sharpest projection for optimal performance. CG80 Made from 100% ceramic... | |
| Grind and sand in one operation. These discs will outlast resin fiber discs 6 to 1. Multiple choices of adaptors allows for use on angle, vertical shaft or die grinders. | |
| Ideal for deburring, cleaning, blending and polishing. Choose from 'Rolon', 'Spin-On' or 'Hook and Loop' mounting systems. Coarse Aggressive action. Ideal for rugged applications. | |
| Ideal for deburring, cleaning, blending and polishing. Choose from 'Rolon', 'Spin-On' or 'Hook and Loop' mounting systems. Fine Produces a fine finish. Ideal for polishing. | |
| Ideal for deburring, cleaning, blending and polishing. Choose from 'Rolon', 'Spin-On' or 'Hook and Loop' mounting systems. Medium A general purpose product, good for routine applications. | |
| Made of an open web of strong continuous nylon filaments to which coarse silicon carbide abrasive grain is bonded. Combination of a soft open backing with an extremely aggressive abrasive... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A100 Premium aluminum oxide blends combined with a... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A120 Premium aluminum oxide blends combined with a... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A16 Premium aluminum oxide blends combined with a... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A24 Premium aluminum oxide blends combined with a... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A36 Premium aluminum oxide blends combined with a... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A50 Premium aluminum oxide blends combined with a... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A60 Premium aluminum oxide blends combined with a... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A80 Premium aluminum oxide blends combined with a... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA16 Zirconia Alumina grain delivers the longest life... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA24 Zirconia Alumina grain delivers the longest life... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA36 Zirconia Alumina grain delivers the longest life... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA50 Zirconia Alumina grain delivers the longest life... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA60 Zirconia Alumina grain delivers the longest life... | |
| Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA80 Zirconia Alumina grain delivers the longest life... | |
| Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A100-B For finishing metals of all types, and sanding of wood, plastic and... | |
| Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A120-B For finishing metals of all types, and sanding of wood, plastic and... | |
| Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A150-B For finishing metals of all types, and sanding of wood, plastic and... | |
| Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A180-B For finishing metals of all types, and sanding of wood, plastic and... | |
| Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A220-B For finishing metals of all types, and sanding of wood, plastic and... | |
| Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A240-B For finishing metals of all types, and sanding of wood, plastic and... | |
| Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A320-B For finishing metals of all types, and sanding of wood, plastic and... | |
| Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A80-D For finishing metals of all types, and sanding of wood, plastic and... | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life. C100 Medium to fine finishing. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life. C16 Combination Combination cloth and paper backing. Designed to remove wax, paint and mastic. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life. C20 Combination Combination cloth and paper backing. Designed to remove wax, paint and mastic. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life. C24 Medium to fine finishing. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life. C36 Medium to fine finishing. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life. C60 Medium to fine finishing. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life. C80 Medium to fine finishing. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C100 Medium to fine finishing. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C12 Combination Combination cloth and paper backing. For removing wax, paint and mastic. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C16 Combination Combination cloth and paper backing. For removing wax, paint and mastic. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C20 Combination Combination cloth and paper backing. For removing wax, paint and mastic. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C36 Medium to fine finishing. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C60 Medium to fine finishing. | |
| Premium silicon carbide grain. Tear resistant. Extremely aggressive. Delivers fast cutting action and long life C80 Medium to fine finishing. |