Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Specialty - Specialist A5446

Description
Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials.
Datasheet
Description
Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A5446 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Specialty - Specialist
A5446
Type 27 Depressed Center Grinding Wheels. Specialty - Specialist A5446
Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials.

Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials.
Load Resistant - A24ALU
Ideal for grinding on aluminum and nonferrous materials.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A5446
Product Name Type 27 Depressed Center Grinding Wheels. Specialty - Specialist
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Masonry - 07660775944 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
High Performance Grinding Wheels - HP™ - Walter Surface Technologies
Specs
Outer Diameter 3 to 9 inch (76.2 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details
EB Diamond Cluster Wheel - EB4007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details