Flexovit USA, Inc. Semi-Flexible Grind and Finish Wheels. Best - Flexcel S7700H

Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 24 to 60 Grit Finish - A-Medium For general purpose applications, grinds aggressively like a grit 24 sanding discs, and finishes like a 60 grit discs. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.
Datasheet
Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 24 to 60 Grit Finish - A-Medium For general purpose applications, grinds aggressively like a grit 24 sanding discs, and finishes like a 60 grit discs. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S7700H - Flexovit USA, Inc.
Angola, NY, USA
Semi-Flexible Grind and Finish Wheels. Best - Flexcel
S7700H
Semi-Flexible Grind and Finish Wheels. Best - Flexcel S7700H
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 24 to 60 Grit Finish - A-Medium For general purpose applications, grinds aggressively like a grit 24 sanding discs, and finishes like a 60 grit discs. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.

FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels
24 to 60 Grit Finish - A-Medium
For general purpose applications, grinds aggressively like a grit 24 sanding discs, and finishes like a 60 grit discs. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number S7700H
Product Name Semi-Flexible Grind and Finish Wheels. Best - Flexcel
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 8600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
W220 Charger™ Point CHARGER - 61463617521 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-4 - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Grinding Wheel Vitrified CBN/Diamond Pellet -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®) (optional feature); Diamond; CBN
Bond Type Vitrified; ceramic
Applications & Materials Abraded Surface grinding, wafer, carbide, cermets, CBN, PCD, PCBN, crystal, rare-earth material, ceramics, magnetic material. Semiconductor material
View Details