Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Specialty - Specialist A5446H

Description
Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials.
Datasheet
Description
Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A5446H - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Specialty - Specialist
A5446H
Type 27 Depressed Center Grinding Wheels. Specialty - Specialist A5446H
Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials. Load Resistant - A24ALU Ideal for grinding on aluminum and nonferrous materials.

Flexovit SPECIALIST Type 27 Grinding Wheels are designed to optimize grinding performance on particular materials.
Load Resistant - A24ALU
Ideal for grinding on aluminum and nonferrous materials.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A5446H
Product Name Type 27 Depressed Center Grinding Wheels. Specialty - Specialist
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Gemini Medium - 66252837190 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
 - 1985570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Depressed Center Combination Wheels.  Specialty - Specialist - A7280H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details