Flexovit USA, Inc. Depressed Center Combination Wheels. Good - High Performance A0736H

Description
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Fast Cut, Grind - A30S Fast cutting/grinding with good life. Ideal for most metals, including stainless and other hard alloys. An excellent 'all-purpose' spec.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Fast Cut, Grind - A30S Fast cutting/grinding with good life. Ideal for most metals, including stainless and other hard alloys. An excellent 'all-purpose' spec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Good - High Performance - A0736H - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Good - High Performance
A0736H
Depressed Center Combination Wheels. Good - High Performance A0736H
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Fast Cut, Grind - A30S Fast cutting/grinding with good life. Ideal for most metals, including stainless and other hard alloys. An excellent 'all-purpose' spec.

Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life.
Fast Cut, Grind - A30S
Fast cutting/grinding with good life. Ideal for most metals, including stainless and other hard alloys. An excellent 'all-purpose' spec.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A0736H
Product Name Depressed Center Combination Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Norton® 32A46-IVBE Vitrified Wheel - 66243530240 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.33 inch (33.78 mm)
Thickness 1.5 inch (38.1 mm)
View Details
EB Diamond Combination Wheel - EB5007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details