Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Good - High Performance A0414

Description
Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Fast Grind - A30S Fast grinding with good wheel life. An excellent "all purpose" specification.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Fast Grind - A30S Fast grinding with good wheel life. An excellent "all purpose" specification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Good - High Performance - A0414 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Good - High Performance
A0414
Type 27 Depressed Center Grinding Wheels. Good - High Performance A0414
Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Fast Grind - A30S Fast grinding with good wheel life. An excellent "all purpose" specification.

Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision
Fast Grind - A30S
Fast grinding with good wheel life. An excellent "all purpose" specification.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A0414
Product Name Type 27 Depressed Center Grinding Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Norzon® 4NZ1634-R5BX348 - 66252838577 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details
EB Diamond Combination Wheel - EB7007850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details