Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Good - High Performance A2236H

Description
Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Fast Grind - A30S Fast grinding with good wheel life. An excellent "all purpose" specification.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Fast Grind - A30S Fast grinding with good wheel life. An excellent "all purpose" specification.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Good - High Performance - A2236H - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Good - High Performance
A2236H
Type 27 Depressed Center Grinding Wheels. Good - High Performance A2236H
Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision Fast Grind - A30S Fast grinding with good wheel life. An excellent "all purpose" specification.

Flexovit HIGH PERFORMANCE Type 27 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision
Fast Grind - A30S
Fast grinding with good wheel life. An excellent "all purpose" specification.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A2236H
Product Name Type 27 Depressed Center Grinding Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® TAF Cone - 61463644232 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
 - 1221144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-C - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Depressed Center Combination Wheels.  Better - Metalhog - A7220H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details