Flexovit USA, Inc. Depressed Center Combination Wheels. Best - Black Gold A4434H

Description
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA24S Black Gold combination wheels incorporate a blend of zirconia and ceramic abrasive grains for extremely long life and rapid curring action. These wheels are designed specifically for the toughest grinding and cutting applications, such as root pass grinding and pipe beveling.
Description
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA24S Black Gold combination wheels incorporate a blend of zirconia and ceramic abrasive grains for extremely long life and rapid curring action. These wheels are designed specifically for the toughest grinding and cutting applications, such as root pass grinding and pipe beveling.
Datasheet
Datasheet Summary
Powered by GS/AI

The Depressed Center Combination Wheels, part number A4434H, from Flexovit USA, Inc. are designed for heavy-duty applications in industries such as petrochemical and oil and gas. These wheels incorporate a blend of zirconia and ceramic abrasive grains, providing durability and efficient cutting action. They are suitable for challenging tasks like root pass grinding and pipe beveling. The wheels are stable under normal conditions but should be stored away from excessive moisture and temperature extremes. Proper handling is essential to avoid damage, and safety measures such as eye protection and respiratory equipment are recommended during use.

Datasheet Summary
Powered by GS/AI

The Depressed Center Combination Wheels, part number A4434H, from Flexovit USA, Inc. are designed for heavy-duty applications in industries such as petrochemical and oil and gas. These wheels incorporate a blend of zirconia and ceramic abrasive grains, providing durability and efficient cutting action. They are suitable for challenging tasks like root pass grinding and pipe beveling. The wheels are stable under normal conditions but should be stored away from excessive moisture and temperature extremes. Proper handling is essential to avoid damage, and safety measures such as eye protection and respiratory equipment are recommended during use.

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Best - Black Gold - A4434H - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Best - Black Gold
A4434H
Depressed Center Combination Wheels. Best - Black Gold A4434H
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA24S Black Gold combination wheels incorporate a blend of zirconia and ceramic abrasive grains for extremely long life and rapid curring action. These wheels are designed specifically for the toughest grinding and cutting applications, such as root pass grinding and pipe beveling.

The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves.

Heavy Duty - ZA24S
Black Gold combination wheels incorporate a blend of zirconia and ceramic abrasive grains for extremely long life and rapid curring action. These wheels are designed specifically for the toughest grinding and cutting applications, such as root pass grinding and pipe beveling.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A4434H
Product Name Depressed Center Combination Wheels. Best - Black Gold
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini XXL A Type 27 Grinding and Cutting Wheel - 66252835581 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.87 inch (200 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Resin Cupstones.  Good - High Performance - N5265 - Flexovit USA, Inc.
Specs
Type FlaringCup
Outer Diameter 5 inch (127 mm)
Thickness 2 inch (50.8 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741413-3 - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details