Flexovit USA, Inc. Semi-Flexible Grind and Finish Wheels. Best - Flexcel S7680H

Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 12 to 36 Grit Finish - A-Coarse Most aggressive grinding action with excellent stock removal rates. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.
Datasheet
Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 12 to 36 Grit Finish - A-Coarse Most aggressive grinding action with excellent stock removal rates. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S7680H - Flexovit USA, Inc.
Angola, NY, USA
Semi-Flexible Grind and Finish Wheels. Best - Flexcel
S7680H
Semi-Flexible Grind and Finish Wheels. Best - Flexcel S7680H
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 12 to 36 Grit Finish - A-Coarse Most aggressive grinding action with excellent stock removal rates. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.

FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels
12 to 36 Grit Finish - A-Coarse
Most aggressive grinding action with excellent stock removal rates. The Type 29 convex wheel face is preferred for contoured surfaces and wider contact area.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number S7680H
Product Name Semi-Flexible Grind and Finish Wheels. Best - Flexcel
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 8600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® III Foundry - 66252915527 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Grinding Wheel Vitrified Diamond  for centerless grinding -  - Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Diamond
Bond Type Vitrified
Applications & Materials Abraded Cylindrical or Centerless; For centerless grinding Material of workpiece: wafer, carbide, cermet, CBN, PCD, PCBN, crystal, rare-earth material, etc.
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details