AC16QB
A special mix of silicon carbide and aluminum oxide grains, the AC16QB is intended for grinding cast iron and aluminum.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | N6253 |
| Product Name | Resin Cupstones. Good - High Performance |
| Type | Aluminum Oxide; Silicon Carbide |
| Outer Diameter | 6 inch (152 mm) |
| Thickness | 2 inch (50.8 mm) |
| Bore / Shank | 0.6250 inch (15.87 mm) |