Moxa Inc. Datasheets for Computers
Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
Computers: Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits MOXA ART ARM9 32-bit 192 MHz processor 32 MB RAM, and 16 MB flash disk onboard Built-in quad band GSM/GPRS 850/900/1800/1900 MHz GPRS Class 10, coding scheme... | |
| Features and Benefits Intel Atom N270 1.6 GHz processor DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB (max.) Dual displays (VGA + DVI-I) 2 10/100/1000 Mbps Ethernet ports... | |
| Features and Benefits Intel Atom N270 1.6 GHz processor DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB (max.) Dual independent displays (VGA + DVI-I) 2 10/100 Mbps Ethernet... | |
| The 341 is an embedded Linux computer that features 4 software selectable RS-232/422/485 ports, and support the IEEE 802.1a/b/g standards for WLAN connections. In addition, the computers have1 Ethernet port,... | |
| The DA-660 embedded computers come with 8 or 16 softwareselectable RS-232/422/485 serial ports, making them suitable for a variety of industrial applications. Two 10/100 Mbps Ethernet ports are included for... | |
| The DA-662-I embedded computers come with 16 software-selectable RS-232/422/485 serial ports with 2 KV optical isolation protection, making them suitable for a variety of industrial applications, and four 10/100 Mbps... | |
| The DA-681 computer is based on the Intel x86 processor and supports VGA, 6 Ethernet ports, 4 RS-232 and 8 RS-485 serial ports with digital isolation, CompactFlash, and USB. The... | |
| The EM-1220 embedded module features 2 RS-232/422/485 serial ports, dual Ethernet ports, and an SD socket for external storage expansion. The module has a compact design that can be easily... | |
| The EM-1240 embedded module features 4 RS-232/422/485 serial ports, dual Ethernet ports and an SD socket for external storage expansion. The module has a compact design that can be easily... | |
| The EM-2260 embedded module features 4 RS-232/422/485 serial ports, dual Ethernet ports, an EIDE interface for designing an external storage connection, such as a CompactFlash socket, and USB port signals. | |
| The IA240/241 embedded computers are designed for industrial automation applications. The computers feature 4 RS-232/422/485 serial ports, dual LANs, 4 digital input channels, 4 digital output channels, and a PCMCIA... | |
| The IA261-I/262-I embedded computers come with 2 (IA262-I) or 4 (IA261) RS-232/422/485 serial ports, dual CANbus ports (IA262-I only), dual Ethernet ports, 8 digital input channels, 8 digital output channels,... | |
| The IA3341, which is designed for solar power and environmental monitoring applications, is based on the MOXA ART ARM9 industrial processor, and features 2 RS-232/422/485 serial ports, dual LANs, 4... | |
| The UC-7101 may be Moxa's smallest RISC-based communication platform for embedded applications, but it is also one of the most powerful. The computer comes with one RS-232/422/485 serial port and... | |
| The UC-7122/7124 embedded computers come with 2 or 4 RS-232/422/485 serial ports and dual 10/100 Mbps Ethernet LAN ports to provide users with a versatile communication platform, making these RISC-based... | |
| The UC-7402 is a web server network computer that features dual 10/100 Mbps Ethernet ports, a PCMCIA interface for wireless LAN communication, and CompactFlash for mass storage disk expansion. The... | |
| The UC-7408 is a data acquisition embedded computer for embedded applications that features 8 RS-232/422/485 serial ports, 8-ch digital input, 8-ch digital output, dual 10/100 Mbps, PCMCIA interface for wireless... | |
| The UC-8410 embedded computers come with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 4 digital input channels, 4 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts. The... | |
| The UC-8430 embedded computer comes with 8 RS-232/422/485 serial ports, 3 Ethernet ports, dual displays, 4 digital input channels, 4 digital output channels, a CompactFlash socket, and 6 USB 2.0... | |
| The V2406 Series embedded computers are based on the Intel Atom N270 x86 processor, and feature 4 RS-232/422/485 serial ports, dual LAN ports, and 3 USB 2.0 hosts. In addition,... | |
| The V462 embedded computer is based on the AMD x86 processor,and features 4 serial ports, dual LAN ports, 4 USB 2.0 hosts, and CompactFlash and PCMCIA sockets. A VGA interface... | |
| The V464 embedded computer is based on the AMD x86 processor, and features 4 serial ports, quad LAN ports, 4 USB 2.0 hosts, and CompactFlash. A VGA interface is included,... | |
| The V466 embedded computer is based on the AMD x86 processor,and features 4 serial ports, quad LAN ports, 4 USB 2.0 hosts,and CompactFlash. A VGA interface is included to make... | |
| The V468 embedded computer is based on the AMD x86 processor,and features 4 serial ports, quad LAN ports, 4 USB 2.0 hosts,and CompactFlash. A VGA interface is included to make... | |
| The V481, which is based on the Intel x86 processor, is a ready-to-run embedded computer with VGA, dual LANs, 8 serial ports, CompactFlash, USB, and audio. The VGA interface was... | |
| The W311 is an embedded Linux computer that features 1 software selectable RS-232/422/485 port, and supports the IEEE 802.1a/b/g standards for WLAN connections. In addition, the computer has 1 Ethernet... | |
| The W321 is an embedded Linux computer that features 2 software selectable RS-232/422/485 ports, and support the IEEE 802.1a/b/g standards for WLAN connections. In addition, the computer has 1Ethernet port,... | |
| Cirrus Logic EP9302 32-bit ARM9 processor On-board 32 MB RAM Built-in 16 MB Flash Built-in GSM/GPRS/EDGE cellular communication GSM 850/900/1800/1900 MHz supported GPRS/EDGE Class 12 supported SMS tunnel mode provided... | |
| Cirrus Logic EP9315 ARM9 CPU, 200 MHz 128 MB RAM on-board, 32 MB flash disk 4 software-selectable RS-232/422/485 serial ports VGA interface for field site monitoring Dual 10/100 Mbps Ethernet... | |
| High performance with Intel Core 2 Duo 2.26 GHz processor, 6 MB L2 cache Built-in 2 GB DDR3 memory, supporting up to 4 GB Dual independent displays (DVI-D + VGA)... | |
| Intel Atom N270 1.6 GHz processor DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB (max.) Dual independent displays (VGA, DVI, LVDS) 2 Gigabit Ethernet ports 4 RS-232/422/485 serial... | |
| Intel Atom Z510PT 1.1GHz processor, 400 MHz FSB DDR2 SODIMM socket, support DDR2 400 up to 2GB max Dual Independent Displays (VGA+LVDS) 2 Gigabit Ethernet Ports 4 USB 2.0 ports... | |
| Intel Celeron M 1 GHz processor with 400/533 MHz FSB Built-in DDR2 SDRAM and industrial flash disk moduleCompactFlash built in Quad Gigabit Ethernet ports for network redundancy Software selectable RS-232/422/485... | |
| Intel Celeron M 2.0 GHz processor with 533 MHz FSB 1 X 200-pin DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB 4 PCI slots for expansion modules Quad... | |
| Intel XScale IXP-422/425, 266/533 MHz processor 128 MB RAM on-board, 32 MB flash disk 8 RS-232/422/485 serial ports 8-ch digital input and 8-ch digital output (TTL Signal) Dual 10/100 Mbps... | |
| Intel XScale IXP-422/425, 266/533 MHz processor 128 MB RAM on-board, 32 MB flash 8 RS-232/422/485 serial ports Dual 10/100 Mbps Ethernet for network redundancy USB 2.0 host CompactFlash socket for... | |
| Intel XScale IXP-422/425, 266/533 MHz processor On-board 128 MB RAM, 32 MB flash Dual 10/100 Mbps Ethernet for network redundancy CompactFlash socket for storage expansion PCMCIA supporting WLAN, GPRS, UMTS,... | |
| Intel XScale IXP-425 533 MHz processor 128 MB RAM on-board, 32 MB flash 16 software-selectable RS-232/422/485 serial ports Dual 10/100 Mbps Ethernet for network redundancy 15 KV ESD protection for... | |
| Intel XScale IXP-425 533 MHz processor 128 MB RAM on-board, 32 MB flash 16 software-selectable RS-232/422/485 serial ports Quad 10/100 Mbps Ethernet for network redundancy 15 KV ESD surge protection... | |
| Intel XScale IXP435 533 MHz processor 256 MB DDR2 SDRAM and 16 MB Flash ROM onboard 32 MB NAND Flash for data storage 256 KB battery backup SRAM 8 RS-232/422/485... | |
| MOXA ART ARM9 32-bit 192 MHz processor 16 or 32 MB RAM 8 or 16 MB Flash ROM Dual 10/100 Mbps Ethernet for network redundancy 2 software-selectable RS-232/422/485 ports 50... |