Moxa Inc. Wallmount Computer UC-8410

Description
The UC-8410 embedded computers come with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 4 digital input channels, 4 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts. The UC-8410 computers use the Intel XScale IXP435 533 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but does not generate a lot of heat. The built-in 16 MB NOR Flash ROM and 256 MB SDRAM give you enough memory to run your application software directly on the UC-8410, and the 32 MB NAND Flash can be used for data storage. Moreover, the 256 KB SRAM offers better data retention mechanism to avoid data loss. The UC-8410 computers support RS-232/422/485 serial ports, digital I/O channels, and has 3 LAN ports, making them ideal as communication platforms for industrial applications that require network redundancy. The UC-8410 computers come with the Linux 2.6 platform preinstalled to provide an open standard operating system for software program development. Software written for a desktop PC can be easity ported to the UC-8410 without modifying the code—all that's needed is a common compiler. This makes the UC-8410 an optimal solution for minimizing the cost and effort required for industrial applications. In addition to the standard model, a wide temperature (-40 to 75°C) model of the UC-8410 is also available for use in harsh industrial environments.
Description
The UC-8410 embedded computers come with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 4 digital input channels, 4 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts. The UC-8410 computers use the Intel XScale IXP435 533 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but does not generate a lot of heat. The built-in 16 MB NOR Flash ROM and 256 MB SDRAM give you enough memory to run your application software directly on the UC-8410, and the 32 MB NAND Flash can be used for data storage. Moreover, the 256 KB SRAM offers better data retention mechanism to avoid data loss. The UC-8410 computers support RS-232/422/485 serial ports, digital I/O channels, and has 3 LAN ports, making them ideal as communication platforms for industrial applications that require network redundancy. The UC-8410 computers come with the Linux 2.6 platform preinstalled to provide an open standard operating system for software program development. Software written for a desktop PC can be easity ported to the UC-8410 without modifying the code—all that's needed is a common compiler. This makes the UC-8410 an optimal solution for minimizing the cost and effort required for industrial applications. In addition to the standard model, a wide temperature (-40 to 75°C) model of the UC-8410 is also available for use in harsh industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Wallmount Computer - UC-8410 - Moxa Inc.
Brea, CA, USA
Wallmount Computer
UC-8410
Wallmount Computer UC-8410
The UC-8410 embedded computers come with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 4 digital input channels, 4 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts. The UC-8410 computers use the Intel XScale IXP435 533 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but does not generate a lot of heat. The built-in 16 MB NOR Flash ROM and 256 MB SDRAM give you enough memory to run your application software directly on the UC-8410, and the 32 MB NAND Flash can be used for data storage. Moreover, the 256 KB SRAM offers better data retention mechanism to avoid data loss. The UC-8410 computers support RS-232/422/485 serial ports, digital I/O channels, and has 3 LAN ports, making them ideal as communication platforms for industrial applications that require network redundancy. The UC-8410 computers come with the Linux 2.6 platform preinstalled to provide an open standard operating system for software program development. Software written for a desktop PC can be easity ported to the UC-8410 without modifying the code—all that's needed is a common compiler. This makes the UC-8410 an optimal solution for minimizing the cost and effort required for industrial applications. In addition to the standard model, a wide temperature (-40 to 75°C) model of the UC-8410 is also available for use in harsh industrial environments.

The UC-8410 embedded computers come with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 4 digital input channels, 4 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts. The UC-8410 computers use the Intel XScale IXP435 533 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but does not generate a lot of heat. The built-in 16 MB NOR Flash ROM and 256 MB SDRAM give you enough memory to run your application software directly on the UC-8410, and the 32 MB NAND Flash can be used for data storage. Moreover, the 256 KB SRAM offers better data retention mechanism to avoid data loss.

The UC-8410 computers support RS-232/422/485 serial ports, digital I/O channels, and has 3 LAN ports, making them ideal as communication platforms for industrial applications that require network redundancy.

The UC-8410 computers come with the Linux 2.6 platform preinstalled to provide an open standard operating system for software program development. Software written for a desktop PC can be easity ported to the UC-8410 without modifying the code—all that's needed is a common compiler. This makes the UC-8410 an optimal solution for minimizing the cost and effort required for industrial applications. In addition to the standard model, a wide temperature (-40 to 75°C) model of the UC-8410 is also available for use in harsh industrial environments.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number UC-8410
Product Name Wallmount Computer
Computer Type Embedded Computer
Operating System Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Karbon 700-SE High-Performance Rugged Edge Computer - K700-SE-2 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium ; Intel Xeon
Main Memory 64.00 GB
View Details
Integrated Display Industrial Computer - 6181P-17C2MW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details