Moxa Inc. Datasheets for PC/104 Modules
PC/104 modules are tied to the integrated system architecture (ISA) bus standard that is used mainly in embedded systems. Modules are 3.6" x 3.8" and can be self-stacked to save space.
PC/104 Modules: Learn more
| Product Name | Notes |
|---|---|
| The CA-108 PC/104 module is a reliable, high performance, multiport serial communication solution that has 8 RS-232 ports, and can be used with PC/104 CPU boards that accept the PC/104... | |
| The CA-114 PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232/422/485 ports, and can be used with PC/104 CPU boards that accept the PC/104... | |
| The CA-134I PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232/422/485 ports, and can be used with PC/104 CPU boards that accept the PC/104... | |
| The CB-108 PC/104-Plus module comes with 8 RS-232 ports, and can be used with PC/104-Plus CPU boards that accept the PC/104- Plus expansion interface. Optional DB9 and DB25 connection cables... | |
| The CB-114 PC/104-Plus module comes with 4 RS-232/422/485 ports, and can be used with PC/104-Plus CPU boards that accept the PC/104-Plus expansion interface. Optional DB9 and DB25 connection cables are... | |
| The CB-134I PC/104-Plus module comes with 4 RS-232/422/485 ports, and can be used with PC/104-Plus CPU boards that accept the PC/104-Plus expansion interface. Optional DB9 and DB25 connection cables are... | |
| CAN 2.0A and CAN 2.0B supported Two independent CAN communication ports CAN transfer rate up to 1 Mbps 2 KV optical isolation protection LED for transmit/receive status on each port... |