Moxa Inc. Wallmount Computer UC-8416

Description
Intel XScale IXP435 533 MHz processor 256 MB DDR2 SDRAM and 16 MB Flash ROM onboard 32 MB NAND Flash for data storage 256 KB battery backup SRAM 8 RS-232/422/485 serial ports 8 Ethernet switch ports 4 digital input and 4 digital output channels 3 10/100 Mbps Ethernet ports 2 USB 2.0 hosts for mass storage devices CompactFlash socket for storage expansion Ready-to-run Linux platform DIN-Rail or wall mounting installation Robust, fanless design -40 to 75°C wide temperature model availableOverviewThe UC-8416 embedded computer comes with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 8 Ethernet switch ports, 4 digital input channels, 4 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts. The computer uses the Intel XScale IXP435 533 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not generate too much heat. The built-in 16 MB NOR Flash ROM and 256 MB SDRAM give you enough memory to run your application software directly on the UC-8410, and the 32 MB NAND Flash can be used to provide additional data storage. Moreover, the 256 KB SRAM offers a better data retention mechanism for avoiding data loss.
Description
Intel XScale IXP435 533 MHz processor 256 MB DDR2 SDRAM and 16 MB Flash ROM onboard 32 MB NAND Flash for data storage 256 KB battery backup SRAM 8 RS-232/422/485 serial ports 8 Ethernet switch ports 4 digital input and 4 digital output channels 3 10/100 Mbps Ethernet ports 2 USB 2.0 hosts for mass storage devices CompactFlash socket for storage expansion Ready-to-run Linux platform DIN-Rail or wall mounting installation Robust, fanless design -40 to 75°C wide temperature model availableOverviewThe UC-8416 embedded computer comes with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 8 Ethernet switch ports, 4 digital input channels, 4 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts. The computer uses the Intel XScale IXP435 533 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not generate too much heat. The built-in 16 MB NOR Flash ROM and 256 MB SDRAM give you enough memory to run your application software directly on the UC-8410, and the 32 MB NAND Flash can be used to provide additional data storage. Moreover, the 256 KB SRAM offers a better data retention mechanism for avoiding data loss.

Suppliers

Company
Product
Description
Supplier Links
Wallmount Computer - UC-8416 - Moxa Inc.
Brea, CA, USA
Wallmount Computer
UC-8416
Wallmount Computer UC-8416
Intel XScale IXP435 533 MHz processor 256 MB DDR2 SDRAM and 16 MB Flash ROM onboard 32 MB NAND Flash for data storage 256 KB battery backup SRAM 8 RS-232/422/485 serial ports 8 Ethernet switch ports 4 digital input and 4 digital output channels 3 10/100 Mbps Ethernet ports 2 USB 2.0 hosts for mass storage devices CompactFlash socket for storage expansion Ready-to-run Linux platform DIN-Rail or wall mounting installation Robust, fanless design -40 to 75°C wide temperature model availableOverviewThe UC-8416 embedded computer comes with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 8 Ethernet switch ports, 4 digital input channels, 4 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts. The computer uses the Intel XScale IXP435 533 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not generate too much heat. The built-in 16 MB NOR Flash ROM and 256 MB SDRAM give you enough memory to run your application software directly on the UC-8410, and the 32 MB NAND Flash can be used to provide additional data storage. Moreover, the 256 KB SRAM offers a better data retention mechanism for avoiding data loss.
  • Intel XScale IXP435 533 MHz processor
  • 256 MB DDR2 SDRAM and 16 MB Flash ROM onboard
  • 32 MB NAND Flash for data storage
  • 256 KB battery backup SRAM
  • 8 RS-232/422/485 serial ports
  • 8 Ethernet switch ports
  • 4 digital input and 4 digital output channels
  • 3 10/100 Mbps Ethernet ports
  • 2 USB 2.0 hosts for mass storage devices
  • CompactFlash socket for storage expansion
  • Ready-to-run Linux platform
  • DIN-Rail or wall mounting installation
  • Robust, fanless design
  • -40 to 75°C wide temperature model availableOverviewThe UC-8416 embedded computer comes with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 8 Ethernet switch ports, 4 digital input channels, 4 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts. The computer uses the Intel XScale IXP435 533 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not generate too much heat. The built-in 16 MB NOR Flash ROM and 256 MB SDRAM give you enough memory to run your application software directly on the UC-8410, and the 32 MB NAND Flash can be used to provide additional data storage. Moreover, the 256 KB SRAM offers a better data retention mechanism for avoiding data loss.
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number UC-8416
Product Name Wallmount Computer
Computer Type Embedded Computer
Operating System Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Fanless Industrial Intel Skylake Computer - ML600G-52 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Integrated Display Industrial Computer - 6181P-19A2SW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details