Moxa Inc. Intel Atom N270 x86 Embedded Computer V2426

Description
Features and Benefits Intel Atom N270 1.6 GHz processor DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB (max.) Dual independent displays (VGA + DVI-I) 2 10/100 Mbps Ethernet ports (M12 connector) 4 RS-232/422/485 serial ports, supporting non-standard baudrates 3 USB 2.0 ports for high speed peripherals 6 DIs, 2 DOs CompactFlash socket for storage expansion 1 SATA-150 connector for storage expansion 2 expansion slots module for further system integration EN50155 certified Ready-to-run Embedded Linux, or Windows Embedded Standard 2009 platform Overview The V2426 Series embedded computers are based on the Intel Atom N270 x86 processor, and feature 4 RS-232/422/485 serial ports, dual LAN ports, and 3 USB 2.0 hosts. Also, the V2426 computer provides VGA and DVI-I outputs, making them particularly well-suited for railway and various industrial applications. The dual Ethernet ports can offer a speedy and reliable solution for network redundancy, promising continuous operation for data communication and management. As an added convenience, the V2426 computers have 6 DIs, and 2 DOs for connecting digital input/output devices. In addition, the CompactFlash socket, SATA connector, and USB sockets provide the V2426 computers with the reliability needed for industrial applications that require data buffering and storage expansion. Moreover, the V2426 contains 2 peripheral expansion slots, offering flexible integration for the applications that require additional module. Pre-installed with Linux, or Windows Embedded Standard 2009, the V2426 Series provides programmers with a friendly environment for developing sophisticated, bug-free application software at a low cost.
Description
Features and Benefits Intel Atom N270 1.6 GHz processor DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB (max.) Dual independent displays (VGA + DVI-I) 2 10/100 Mbps Ethernet ports (M12 connector) 4 RS-232/422/485 serial ports, supporting non-standard baudrates 3 USB 2.0 ports for high speed peripherals 6 DIs, 2 DOs CompactFlash socket for storage expansion 1 SATA-150 connector for storage expansion 2 expansion slots module for further system integration EN50155 certified Ready-to-run Embedded Linux, or Windows Embedded Standard 2009 platform Overview The V2426 Series embedded computers are based on the Intel Atom N270 x86 processor, and feature 4 RS-232/422/485 serial ports, dual LAN ports, and 3 USB 2.0 hosts. Also, the V2426 computer provides VGA and DVI-I outputs, making them particularly well-suited for railway and various industrial applications. The dual Ethernet ports can offer a speedy and reliable solution for network redundancy, promising continuous operation for data communication and management. As an added convenience, the V2426 computers have 6 DIs, and 2 DOs for connecting digital input/output devices. In addition, the CompactFlash socket, SATA connector, and USB sockets provide the V2426 computers with the reliability needed for industrial applications that require data buffering and storage expansion. Moreover, the V2426 contains 2 peripheral expansion slots, offering flexible integration for the applications that require additional module. Pre-installed with Linux, or Windows Embedded Standard 2009, the V2426 Series provides programmers with a friendly environment for developing sophisticated, bug-free application software at a low cost.

Suppliers

Company
Product
Description
Supplier Links
Intel Atom N270 x86 Embedded Computer - V2426 - Moxa Inc.
Brea, CA, USA
Intel Atom N270 x86 Embedded Computer
V2426
Intel Atom N270 x86 Embedded Computer V2426
Features and Benefits Intel Atom N270 1.6 GHz processor DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB (max.) Dual independent displays (VGA + DVI-I) 2 10/100 Mbps Ethernet ports (M12 connector) 4 RS-232/422/485 serial ports, supporting non-standard baudrates 3 USB 2.0 ports for high speed peripherals 6 DIs, 2 DOs CompactFlash socket for storage expansion 1 SATA-150 connector for storage expansion 2 expansion slots module for further system integration EN50155 certified Ready-to-run Embedded Linux, or Windows Embedded Standard 2009 platform Overview The V2426 Series embedded computers are based on the Intel Atom N270 x86 processor, and feature 4 RS-232/422/485 serial ports, dual LAN ports, and 3 USB 2.0 hosts. Also, the V2426 computer provides VGA and DVI-I outputs, making them particularly well-suited for railway and various industrial applications. The dual Ethernet ports can offer a speedy and reliable solution for network redundancy, promising continuous operation for data communication and management. As an added convenience, the V2426 computers have 6 DIs, and 2 DOs for connecting digital input/output devices. In addition, the CompactFlash socket, SATA connector, and USB sockets provide the V2426 computers with the reliability needed for industrial applications that require data buffering and storage expansion. Moreover, the V2426 contains 2 peripheral expansion slots, offering flexible integration for the applications that require additional module. Pre-installed with Linux, or Windows Embedded Standard 2009, the V2426 Series provides programmers with a friendly environment for developing sophisticated, bug-free application software at a low cost.

Features and Benefits

  • Intel Atom N270 1.6 GHz processor
  • DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB (max.)
  • Dual independent displays (VGA + DVI-I)
  • 2 10/100 Mbps Ethernet ports (M12 connector)
  • 4 RS-232/422/485 serial ports, supporting non-standard baudrates
  • 3 USB 2.0 ports for high speed peripherals
  • 6 DIs, 2 DOs
  • CompactFlash socket for storage expansion
  • 1 SATA-150 connector for storage expansion
  • 2 expansion slots module for further system integration
  • EN50155 certified
  • Ready-to-run Embedded Linux, or Windows Embedded Standard 2009 platform

Overview

The V2426 Series embedded computers are based on the Intel Atom N270 x86 processor, and feature 4 RS-232/422/485 serial ports, dual LAN ports, and 3 USB 2.0 hosts. Also, the V2426 computer provides VGA and DVI-I outputs, making them particularly well-suited for railway and various industrial applications.

The dual Ethernet ports can offer a speedy and reliable solution for network redundancy, promising continuous operation for data communication and management. As an added convenience, the V2426 computers have 6 DIs, and 2 DOs for connecting digital input/output devices. In addition, the CompactFlash socket, SATA connector, and USB sockets provide the V2426 computers with the reliability needed for industrial applications that require data buffering and storage expansion. Moreover, the V2426 contains 2 peripheral expansion slots, offering flexible integration for the applications that require additional module.

Pre-installed with Linux, or Windows Embedded Standard 2009, the V2426 Series provides programmers with a friendly environment for developing sophisticated, bug-free application software at a low cost.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number V2426
Product Name Intel Atom N270 x86 Embedded Computer
Computer Type Desktop, Stand Alone or Tower; Embedded Computer
Operating System Linux (optional feature); Windows Embedded Standard 2010
Processor Intel Atom N271
Unlock Full Specs
to access all available technical data

Similar Products

Helix 610 Intel Comet Lake Industrial Edge Computer With Optional Hot Swap Storage - HX610 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 3000 to 4600 MHz
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Integrated Display Industrial Computer - 6181P-19A3MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details