Moxa Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| Externally powered USB hubs are the only way to guarantee the broadest compatibility with USB devices. The UPort™ 404 and UPort™ 407 are industrial-grade USB 2.0 hubs that expand 1... | |
| Moxa's CM-600 series offer a rich selection of industrial Ethernet interface modules for the EDS-600 modular Ethernet switches. Enjoy the greater flexibility and expandability by choosing from a diverse selection... | |
| Moxa's IM series has a rich and versatile selection of Gigabit and Fast Ethernet modules for the EDS-728/828 modular Ethernet switches. Choose from two 2-port Gigabit modules with copper or... | |
| The EDR-G903 series is a Gigabit performance, all-in-one Firewall/VPN/Router device for Ethernet security applications in sensitive remote control or monitoring networks and critical industrial assets. The EDR-G903 supports one WAN,... | |
| The EDS-205/208 series of industrial Ethernet switches are entry-level industrial 5 and 8-port Ethernet switches that support IEEE 802.3/802.3u/802.3x with 10/100M, full/half-duplex, MDI/MDIX auto-sensing RJ45 ports. The EDS-205/208 switches are... | |
| The EDS-205A/208A series are 5 and 8-port industrial Ethernet switches that support IEEE 802.3 and IEEE 802.3u/x with 10/100M full/half-duplex, MDI/MDI-X auto-sensing. The EDS-205A/208A switches provide 12/24/48 VDC (9.6 to... | |
| The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or... | |
| The EDS-405A/408A are entry-level 5 and 8-port managed Ethernet switches designed especially for industrial applications. The switches support a variety of useful management functions, such as Turbo Ring, ring coupling,... | |
| The EDS-505A/508A are standalone 16-port managed Ethernet switches. With their advanced Turbo Ring technology (recovery time < 20 ms) and RSTP/STP (IEEE 802.1w/D), the EDS-505A/508A switches increase the reliability and... | |
| The EDS-728 modular Gigabit Ethernet switch features a versatile modular design that allows different combinations of fiber and copper modules, creating a wide array of connection options ideal for any... | |
| The EDS-828 is a high-performance Layer 3 Ethernet switch designed for network routing. The improved hardware technology built into the EDS-828 replaces the software logic used by traditional routers, offering... | |
| The EDS-G205 unmanged Ethernet switches are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The EDS-G205 Ethernet switch provides an economical solution for... | |
| The EDS-G308 series are equipped with 8 Gigabit Ethernet ports and up to 2 fiber optic ports, making them ideal for applications that demand high bandwidth. The EDS-G308 switches provide... | |
| The EDS-G509 is equipped with 9 Gigabit Ethernet ports and up to 5 fiber optic ports, making it ideal for upgrading an existing network to Gigabit speed or building a... | |
| The EDS-P308 switches are smart, 8-port, unmanaged Ethernet switches supporting PoE (Power-over-Ethernet ) on ports 1 to 4. The switches are classified as power source equipment (PSE), and when used... | |
| The EDS-P506A-4PoE series managed redundant Ethernet switches come standard with 4 10/100BaseT(X) 802.3at (PoE+) and 802.3af (PoE) compliant Ethernet ports and 2 10/100BaseT(X) or 2 10/100BaseFX Ethernet ports. The EDS-P506A-4PoE... | |
| The EDS-P510 series includes Gigabit managed redundant Ethernet switches that come standard with 4 10/100BaseT(X) 802.3af (PoE) compliant Ethernet ports and 3 combo Gigabit Ethernet ports. The EDS-P510 switches provide... | |
| The MB3170 and MB3270 are advanced Modbus gateways that provide maximum flexibility for integrating industrial Modbus networks of all types and sizes. They are designed to integrate Modbus TCP, ASCII,... | |
| The MB3180, MB3280, and MB3480 are standard Modbus gateways that convert between Modbus TCP and Modbus RTU/ASCII protocols. Up to 16 simultaneous Modbus TCP masters are supported, with up to... | |
| The OnCell G3111/G3151/G 3211/G3251 are cellular IP gateways that can conveniently and transparently connect one device to a cellular network, allowing you to connect to your existing Ethernet and serial devices with... | |
| The PowerTrans PT-7324 smart switch is designed to meet the demands of power substation automation systems (IEC 61850-3, IEEE1613), traffic control systems (NEMA TS2), and railway applications (EN50121-4). ThePT-7324 is... | |
| The PowerTrans PT-7710 is designed to meet the demands of power substation automation systems (IEC 61850-3, IEEE 1613), traffic control systems (NEMA TS2), and railway applications (EN50121-4). The PT-7710's Gigabit... | |
| The PowerTrans PT-7728 is designed to meet the demands of power substation automation systems (IEC 61850-3, IEEE 1613), traffic control systems (NEMA TS2), and railway applications (EN50121-4). The PT-7728's Gigabit... | |
| The PowerTrans PT-7828 switches are high performance Layer 3 Ethernet switches that support Layer 3 routing functionality to facilitate the deployment of applications across networks. The PT-7828 switches are also... | |
| · Turbo Ring (recovery time < 20 ms at full load) and RSTP/STP (IEEE802.1W/D) · IGMP Snooping and GMRP for filtering multicast traffic from industrial Ethernet protocols · IEEE802.1Q VLAN... | |
| RJ45 Ports 10/100BaseT(X), auto negotiation speed, F/H duplex mode, auto MDI/MDI-X connection Fiber Port(s) • PM-7200-2G/4G series: 1000BaseSFP slots • PM-7200 series 100BaseFX ports (SC/ST or SFP LC connector) M12... | |
| 10/100BaseT(X) and 100BaseFX Ethernet interfaces Turbo Ring, RSTP/STP for Ethernet Redundancy SNMP and e-mail alerts for event trapping and notification Two-thirds the size of a business card Low power consumption... | |
| Advanced PoE management function Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier IPv6 Ready logo awarded (IPv6 Logo Committee certified) IEEE... | |
| Compliant with IEEE 802.3z Differential LVPECL inputs and outputs Single 3.3 V power supply TTL signal detect indicator Hot pluggable Class 1 laser product, complies with EN60825-1 | |
| IPv6 Ready logo awarded (IPv6 Logo Committee certified) IEEE 1588 PTP (Precision Time Protocol) for precise time synchronization of networks DHCP Option 82 for IP address assignment with different policies... | |
| PCCC objects for Rockwell Automation networks supported ProCOM provides a virtual serial port for multiple DF1 and EtherNet/IP device communication 8 simultaneous EtherNet/IP clients with up to 16 simultane ous... | |
| Redundant dual 24 VDC power inputs Relay output warning for power failure and port break alarm Broadcast storm protection Transparent transmission of VLAN tagged packets -40 to 75˚C operating temperature... | |
| Single + 3.3 V power Supply Small From Factor Pluggable MSA Compliant PECL Differential Inputs and Output TTL Signal Detect Indicator Compliant with SONET / SDH Standard LC Duplex Connector... | |
| Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier IPv6 Ready logo awarded (IPv6 Logo Committee certified) IEEE 1588 PTP (Precision Time... | |
| Three rotary switches for setting the last 3 digits of the IP address makes maintenance even easier IPv6 Ready logo awarded (IPv6 Logo Committee certified) Leading EN50155-compliant industrial Ethernet switches... | |
| Universal 12/24/36/48 or 72/96/110 VDC power supply range M12 connectors and IP40 metal housing Supports IEEE 802.3/802.3u/802.3x EN 50155/50121-3-2/5012 1-4, NEMA TS2, and e-mark compliant -40 to 75°C operating temperature... | |
| Up to 11 optical fiber connections in a small switch Hot swap media modules for continuous operation (available soon) Turbo Ring and Turbo Chain (recovery time < 20 ms at... | |
| Up to 16 optical fiber connections in a small switch Hot swap media modules for continuous operation (available soon) Turbo Ring and Turbo Chain (recovery time < 20 ms at... | |
| Up to 19 optical fiber connections in a small switch Hot swap media modules for continuous operation (available soon) Turbo Ring and Turbo Chain (recovery time < 20 ms at... | |
| Up to 8 optical fiber connections in a small switch Hot swap media modules for continuous operation (available soon) Turbo Ring and Turbo Chain (recovery time < 20 ms at... |