Moxa Inc. Wallmount Computer UC-7408 Plus

Description
Intel XScale IXP-422/425, 266/533 MHz processor 128 MB RAM on-board, 32 MB flash disk 8 RS-232/422/485 serial ports 8-ch digital input and 8-ch digital output (TTL Signal) Dual 10/100 Mbps Ethernet for network redundancy CompactFlash socket for storage expansion PCMCIA supporting WLAN, GPRS, UMTS, HSDPA Ready-to-run Linux or WinCE 5.0 platform DIN-rail or wall-mount installation Robust, fanless design -40 to 75°C wide temperature models available Overview The UC-7408 is a data acquisition embedded computer for embedded applications that features 8 RS-232/422/485 serial ports, 8-ch digital input, 8-ch digital output, dual 10/100 Mbps, PCMCIA interface for wireless LAN communication, and CompactFlash slot for mass storage disk expansion. In addition to the 8 RS-232/422/485 serial ports, the UC-7408 also has 8 digital input and 8 digital output channels, making it suitable as a data acquisition solution.
Description
Intel XScale IXP-422/425, 266/533 MHz processor 128 MB RAM on-board, 32 MB flash disk 8 RS-232/422/485 serial ports 8-ch digital input and 8-ch digital output (TTL Signal) Dual 10/100 Mbps Ethernet for network redundancy CompactFlash socket for storage expansion PCMCIA supporting WLAN, GPRS, UMTS, HSDPA Ready-to-run Linux or WinCE 5.0 platform DIN-rail or wall-mount installation Robust, fanless design -40 to 75°C wide temperature models available Overview The UC-7408 is a data acquisition embedded computer for embedded applications that features 8 RS-232/422/485 serial ports, 8-ch digital input, 8-ch digital output, dual 10/100 Mbps, PCMCIA interface for wireless LAN communication, and CompactFlash slot for mass storage disk expansion. In addition to the 8 RS-232/422/485 serial ports, the UC-7408 also has 8 digital input and 8 digital output channels, making it suitable as a data acquisition solution.

Suppliers

Company
Product
Description
Supplier Links
Wallmount Computer - UC-7408 Plus - Moxa Inc.
Brea, CA, USA
Wallmount Computer
UC-7408 Plus
Wallmount Computer UC-7408 Plus
Intel XScale IXP-422/425, 266/533 MHz processor 128 MB RAM on-board, 32 MB flash disk 8 RS-232/422/485 serial ports 8-ch digital input and 8-ch digital output (TTL Signal) Dual 10/100 Mbps Ethernet for network redundancy CompactFlash socket for storage expansion PCMCIA supporting WLAN, GPRS, UMTS, HSDPA Ready-to-run Linux or WinCE 5.0 platform DIN-rail or wall-mount installation Robust, fanless design -40 to 75°C wide temperature models available Overview The UC-7408 is a data acquisition embedded computer for embedded applications that features 8 RS-232/422/485 serial ports, 8-ch digital input, 8-ch digital output, dual 10/100 Mbps, PCMCIA interface for wireless LAN communication, and CompactFlash slot for mass storage disk expansion. In addition to the 8 RS-232/422/485 serial ports, the UC-7408 also has 8 digital input and 8 digital output channels, making it suitable as a data acquisition solution.
  • Intel XScale IXP-422/425, 266/533 MHz processor
  • 128 MB RAM on-board, 32 MB flash disk
  • 8 RS-232/422/485 serial ports
  • 8-ch digital input and 8-ch digital output (TTL Signal)
  • Dual 10/100 Mbps Ethernet for network redundancy
  • CompactFlash socket for storage expansion
  • PCMCIA supporting WLAN, GPRS, UMTS, HSDPA
  • Ready-to-run Linux or WinCE 5.0 platform
  • DIN-rail or wall-mount installation
  • Robust, fanless design
  • -40 to 75°C wide temperature models available

Overview

The UC-7408 is a data acquisition embedded computer for embedded applications that features 8 RS-232/422/485 serial ports, 8-ch digital input, 8-ch digital output, dual 10/100 Mbps, PCMCIA interface for wireless LAN communication, and CompactFlash slot for mass storage disk expansion.

In addition to the 8 RS-232/422/485 serial ports, the UC-7408 also has 8 digital input and 8 digital output channels, making it suitable as a data acquisition solution.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number UC-7408 Plus
Product Name Wallmount Computer
Computer Type Embedded Computer
Operating System Linux; Windows Embedded CE 5.0
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
MC510-55 Intel® 13th Gen Edge Computer - MC510-55 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Socket LGA 1700 - Raptor/Alder Lake S
Main Memory 64.00 GB
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
Integrated Display Industrial Computer - 6181P-19A3MW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details