Moxa Inc. DIN-Rail Computer IA240

Description
The IA240/241 embedded computers are designed for industrial automation applications. The computers feature 4 RS-232/422/485 serial ports, dual LANs, 4 digital input channels, 4 digital output channels, and a PCMCIA cardbus and SD socket in a compact, IP30 protected, industrial-strength rugged case. The IA240/241's vertical DIN-rail form factor makes it easy to install the computers in a small cabinet. This space-saving solution also facilitates easy wiring, making the IA240/241 a great choice as frontend embedded controllers for industrial applications. Wide temperature models of the IA240/241 are also available. The IA240-T and IA241-T can operate reliably in an operating temperature range of -40 to 75°C, making them appropriate for harsh industrial automation environments.
Description
The IA240/241 embedded computers are designed for industrial automation applications. The computers feature 4 RS-232/422/485 serial ports, dual LANs, 4 digital input channels, 4 digital output channels, and a PCMCIA cardbus and SD socket in a compact, IP30 protected, industrial-strength rugged case. The IA240/241's vertical DIN-rail form factor makes it easy to install the computers in a small cabinet. This space-saving solution also facilitates easy wiring, making the IA240/241 a great choice as frontend embedded controllers for industrial applications. Wide temperature models of the IA240/241 are also available. The IA240-T and IA241-T can operate reliably in an operating temperature range of -40 to 75°C, making them appropriate for harsh industrial automation environments.

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Computer - IA240 - Moxa Inc.
Brea, CA, USA
DIN-Rail Computer
IA240
DIN-Rail Computer IA240
The IA240/241 embedded computers are designed for industrial automation applications. The computers feature 4 RS-232/422/485 serial ports, dual LANs, 4 digital input channels, 4 digital output channels, and a PCMCIA cardbus and SD socket in a compact, IP30 protected, industrial-strength rugged case. The IA240/241's vertical DIN-rail form factor makes it easy to install the computers in a small cabinet. This space-saving solution also facilitates easy wiring, making the IA240/241 a great choice as frontend embedded controllers for industrial applications. Wide temperature models of the IA240/241 are also available. The IA240-T and IA241-T can operate reliably in an operating temperature range of -40 to 75°C, making them appropriate for harsh industrial automation environments.

The IA240/241 embedded computers are designed for industrial automation applications. The computers feature 4 RS-232/422/485 serial ports, dual LANs, 4 digital input channels, 4 digital output channels, and a PCMCIA cardbus and SD socket in a compact, IP30 protected, industrial-strength rugged case. The IA240/241's vertical DIN-rail form factor makes it easy to install the computers in a small cabinet. This space-saving solution also facilitates easy wiring, making the IA240/241 a great choice as frontend embedded controllers for industrial applications. Wide temperature models of the IA240/241 are also available. The IA240-T and IA241-T can operate reliably in an operating temperature range of -40 to 75°C, making them appropriate for harsh industrial automation environments.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number IA240
Product Name DIN-Rail Computer
Computer Type Embedded Computer
Operating System Linux
Processor Intel 386 Family; MOXA ART ARM9
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC - AIMB-T1215DW-00Y02 - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel Bay Trail J1900 (on board)
IDE Capacity 8.0 GB
View Details
ML510G-50 Compact Fanless Industrial Intel 8th Gen Computer - ML510G-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 104 F (? to 40 C)
View Details
Integrated Display Industrial Computer - 6181P-15A2SE71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details