Moxa Inc. Datasheets for Network Servers
Network servers control and manage network resources such as files, printers, users, groups, etc.
Network Servers: Learn more
| Product Name | Notes |
|---|---|
| Network Readiness for up to Four Serial Devices NPort® 5430 device servers can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your... | |
| Network Readiness for up to Four Serial Devices The NPort® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network... | |
| Standard TCP/IP Protocols and Choice of Operation Modes NPort® 5210 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a... | |
| Standard TCP/IP Protocols and Choice of Operation Modes NPort® 5230 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a... | |
| 802.11b/g Wireless Connectivity to Serial Devices The NPort® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are... | |
| Network Readiness for up to Sixteen Serial Devices The NPort® 5650 rackmount device server can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to... | |
| Features and Benefits › 4-port RS-232/422/485 serial device server Serial QoS for confi guring serial data transmission priority 2 KV (DC) isolation protection for each serial port Adjustable pull high/low... | |
| Features and Benefits Link any serial device to an IEEE 802.11a/b/g network 921.6 Kbps baudrate for RS-232/422/485 transmissions Web-based configuration using built-in Ethernet or WLAN Enhanced remote configuration with HTTPS,... | |
| For most companies, the performance of IT equipment plays a decisive role in daily operation. To keep a server, router, PBX, or leased line modem working properly, least downtime and... | |
| NPort® 5110 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers... | |
| NPort® 5130 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers... | |
| NPort® 5150 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers... | |
| NPort® 5610/5630 rackmount device servers can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. | |
| NPort® IA device servers provide easy and reliable serial-to-Ethernet connectivity for industrial automation applications. The device servers can connect any serial device to an Ethernet network, and to ensure compatibility... | |
| Redundancy is an important issue for industry, and several different solutions have been developed to prevent damage caused by equipment or software failures. “Watchdog” hardware is required to utilize redundant... | |
| The 2-port NPort® 6250 device servers use the SSL and SSH protocols to transmit encrypted serial data over Ethernet. Models are available for connecting to a 10/100BaseTX copper Ethernet or... | |
| The NPort 5100A device servers are designed to make serial devices network-ready in an instant and give your PC software direct access to serial devices from anywhere on the network. | |
| The NPort® 6150 is a 1-port device server that uses the SSL and SSH protocols to transmit encrypted serial data over Ethernet. The NPort® 6150's 3-in-1 serial port supports RS-232,... | |
| The NPort® 6450 is a 4-port device server that uses the SSL and SSH protocols to transmit encrypted serial data over Ethernet. Up to 4 serial devices of any type... | |
| The NPort® 6600 series of secure device servers is the right choice for applications that use large numbers of serial devices packed into a small space. If you're worried about... | |
| The NPort® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25... | |
| The VPM-7704 serial device server module for the VPort 700 series provides a 4-port RS-232/422/485 interface to allow for connection of RTU devices such as card readers and payment terminals... | |
| 8 serial ports supporting RS-232/422/485 Compact desktop design 10/100M auto-detecting Ethernet Built-in 15 KV ESD protection for all serial signals Easy IP address configuration with LCD panel Choice of confi... | |
| Easy IP address configuration with LCD panel 10/100M auto-sensing Ethernet 4 serial ports, with support for RS-232, RS-422, and RS-485 Built-in 15 KV ESD surge protection for all serial signals... |