Moxa Inc. Embedded Core Module EM-2260

Description
The EM-2260 embedded module features 4 RS-232/422/485 serial ports, dual Ethernet ports, an EIDE interface for designing an external storage connection, such as a CompactFlash socket, and USB port signals. The module has a compact design that is easily integrated with a variety of industrial applications, including gas stations, vending machines, and ticketing machines, and offers a powerful serial communication capability for better system integration. Programmers will find the pre-installed, ready-to-run Windows CE 6.0 platform and full-function development kit a great benefit to developing software and building reliable communication bases for industrial automation applications. The EM-2260 embedded module uses the Cirrus Logic EP9315 ARM9, 32-bit, 200 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not generate a lot of heat. The built-in 32 MB NOR Flash ROM and 128 MB SDRAM give you enough memory to run your application software directly on the EM-2260. With its built-in VGA output interface, the EM-2260 is suitable for use with SCADA systems in industrial applications, such as manufacturing automation, production line process monitoring, and mining automation, that require VGA and HMI features. The EM-2260 comes pre-installed with either the open standard Linux OS, or the more common WinCE OS. Software written for a desktop PC can be easily ported to the EM-2260 platform by using a common compiler, without needing to modify the code, and the software you develop for your own applications can be stored in the EM-2260’s flash memory The EM-2260 Development Kit provides users with a handy tool for first time evaluation to test the functionality of the embedded core module. It has several peripherals built-in, including RS-232/422/485 ports and digital input and output, making it suitable for developing a variety of industrial applications.
Description
The EM-2260 embedded module features 4 RS-232/422/485 serial ports, dual Ethernet ports, an EIDE interface for designing an external storage connection, such as a CompactFlash socket, and USB port signals. The module has a compact design that is easily integrated with a variety of industrial applications, including gas stations, vending machines, and ticketing machines, and offers a powerful serial communication capability for better system integration. Programmers will find the pre-installed, ready-to-run Windows CE 6.0 platform and full-function development kit a great benefit to developing software and building reliable communication bases for industrial automation applications. The EM-2260 embedded module uses the Cirrus Logic EP9315 ARM9, 32-bit, 200 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not generate a lot of heat. The built-in 32 MB NOR Flash ROM and 128 MB SDRAM give you enough memory to run your application software directly on the EM-2260. With its built-in VGA output interface, the EM-2260 is suitable for use with SCADA systems in industrial applications, such as manufacturing automation, production line process monitoring, and mining automation, that require VGA and HMI features. The EM-2260 comes pre-installed with either the open standard Linux OS, or the more common WinCE OS. Software written for a desktop PC can be easily ported to the EM-2260 platform by using a common compiler, without needing to modify the code, and the software you develop for your own applications can be stored in the EM-2260’s flash memory The EM-2260 Development Kit provides users with a handy tool for first time evaluation to test the functionality of the embedded core module. It has several peripherals built-in, including RS-232/422/485 ports and digital input and output, making it suitable for developing a variety of industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded Core Module - EM-2260 - Moxa Inc.
Brea, CA, USA
Embedded Core Module
EM-2260
Embedded Core Module EM-2260
The EM-2260 embedded module features 4 RS-232/422/485 serial ports, dual Ethernet ports, an EIDE interface for designing an external storage connection, such as a CompactFlash socket, and USB port signals. The module has a compact design that is easily integrated with a variety of industrial applications, including gas stations, vending machines, and ticketing machines, and offers a powerful serial communication capability for better system integration. Programmers will find the pre-installed, ready-to-run Windows CE 6.0 platform and full-function development kit a great benefit to developing software and building reliable communication bases for industrial automation applications. The EM-2260 embedded module uses the Cirrus Logic EP9315 ARM9, 32-bit, 200 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not generate a lot of heat. The built-in 32 MB NOR Flash ROM and 128 MB SDRAM give you enough memory to run your application software directly on the EM-2260. With its built-in VGA output interface, the EM-2260 is suitable for use with SCADA systems in industrial applications, such as manufacturing automation, production line process monitoring, and mining automation, that require VGA and HMI features. The EM-2260 comes pre-installed with either the open standard Linux OS, or the more common WinCE OS. Software written for a desktop PC can be easily ported to the EM-2260 platform by using a common compiler, without needing to modify the code, and the software you develop for your own applications can be stored in the EM-2260’s flash memory The EM-2260 Development Kit provides users with a handy tool for first time evaluation to test the functionality of the embedded core module. It has several peripherals built-in, including RS-232/422/485 ports and digital input and output, making it suitable for developing a variety of industrial applications.

The EM-2260 embedded module features 4 RS-232/422/485 serial ports, dual Ethernet ports, an EIDE interface for designing an external storage connection, such as a CompactFlash socket, and USB port signals. The module has a compact design that is easily integrated with a variety of industrial applications, including gas stations, vending machines, and ticketing machines, and offers a powerful serial communication capability for better system integration. Programmers will find the pre-installed, ready-to-run Windows CE 6.0 platform and full-function development kit a great benefit to developing software and building reliable communication bases for industrial automation applications.

The EM-2260 embedded module uses the Cirrus Logic EP9315 ARM9, 32-bit, 200 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not generate a lot of heat. The built-in 32 MB NOR Flash ROM and 128 MB SDRAM give you enough memory to run your application software directly on the EM-2260.

With its built-in VGA output interface, the EM-2260 is suitable for use with SCADA systems in industrial applications, such as manufacturing automation, production line process monitoring, and mining automation, that require VGA and HMI features.

The EM-2260 comes pre-installed with either the open standard Linux OS, or the more common WinCE OS. Software written for a desktop PC can be easily ported to the EM-2260 platform by using a common compiler, without needing to modify the code, and the software you develop for your own applications can be stored in the EM-2260’s flash memory

The EM-2260 Development Kit provides users with a handy tool for first time evaluation to test the functionality of the embedded core module. It has several peripherals built-in, including RS-232/422/485 ports and digital input and output, making it suitable for developing a variety of industrial applications.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number EM-2260
Product Name Embedded Core Module
Computer Type Embedded Computer
Operating System Linux; Windows Embedded CE 6.0
Processor Cirrus Logik EP9315 ARM9
Unlock Full Specs
to access all available technical data

Similar Products

Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Fanless Industrial Intel Skylake Computer - ML600G-52 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Integrated Display Industrial Computer - 6181P-17A2SE71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details