Moxa Inc. Rackmount Computer DA-662

Description
Intel XScale IXP-425 533 MHz processor 128 MB RAM on-board, 32 MB flash 16 software-selectable RS-232/422/485 serial ports Quad 10/100 Mbps Ethernet for network redundancy 15 KV ESD surge protection for all serial signals Supports PCMCIA CardBus for WLAN 802.11b/g wireless network CompactFlash and USB slots for storage expansion Standard 19-inch rack-mount, 1U height installation Wide range of power input voltages from 100 to 240 V AC/DC LCM display and keypad for HMI Ready-to-run Linux / Windows CE 5.0 platform Robust, fanless design Overview DA-662 embedded computers come with 16 software-selectable RS-232/422/485 serial ports, making them suitable for a variety of industrial applications, and four 10/100 Mbps Ethernet ports are included for network redundancy. In addition, the DA-662 has a PCMCIA socket to provide 802.11 b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to expand data capacity. The combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments.
Description
Intel XScale IXP-425 533 MHz processor 128 MB RAM on-board, 32 MB flash 16 software-selectable RS-232/422/485 serial ports Quad 10/100 Mbps Ethernet for network redundancy 15 KV ESD surge protection for all serial signals Supports PCMCIA CardBus for WLAN 802.11b/g wireless network CompactFlash and USB slots for storage expansion Standard 19-inch rack-mount, 1U height installation Wide range of power input voltages from 100 to 240 V AC/DC LCM display and keypad for HMI Ready-to-run Linux / Windows CE 5.0 platform Robust, fanless design Overview DA-662 embedded computers come with 16 software-selectable RS-232/422/485 serial ports, making them suitable for a variety of industrial applications, and four 10/100 Mbps Ethernet ports are included for network redundancy. In addition, the DA-662 has a PCMCIA socket to provide 802.11 b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to expand data capacity. The combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Rackmount Computer - DA-662 - Moxa Inc.
Brea, CA, USA
Rackmount Computer
DA-662
Rackmount Computer DA-662
Intel XScale IXP-425 533 MHz processor 128 MB RAM on-board, 32 MB flash 16 software-selectable RS-232/422/485 serial ports Quad 10/100 Mbps Ethernet for network redundancy 15 KV ESD surge protection for all serial signals Supports PCMCIA CardBus for WLAN 802.11b/g wireless network CompactFlash and USB slots for storage expansion Standard 19-inch rack-mount, 1U height installation Wide range of power input voltages from 100 to 240 V AC/DC LCM display and keypad for HMI Ready-to-run Linux / Windows CE 5.0 platform Robust, fanless design Overview DA-662 embedded computers come with 16 software-selectable RS-232/422/485 serial ports, making them suitable for a variety of industrial applications, and four 10/100 Mbps Ethernet ports are included for network redundancy. In addition, the DA-662 has a PCMCIA socket to provide 802.11 b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to expand data capacity. The combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments.
  • Intel XScale IXP-425 533 MHz processor
  • 128 MB RAM on-board, 32 MB flash
  • 16 software-selectable RS-232/422/485 serial ports
  • Quad 10/100 Mbps Ethernet for network redundancy
  • 15 KV ESD surge protection for all serial signals
  • Supports PCMCIA CardBus for WLAN 802.11b/g wireless network
  • CompactFlash and USB slots for storage expansion
  • Standard 19-inch rack-mount, 1U height installation
  • Wide range of power input voltages from 100 to 240 V AC/DC
  • LCM display and keypad for HMI
  • Ready-to-run Linux / Windows CE 5.0 platform
  • Robust, fanless design

Overview

DA-662 embedded computers come with 16 software-selectable RS-232/422/485 serial ports, making them suitable for a variety of industrial applications, and four 10/100 Mbps Ethernet ports are included for network redundancy. In addition, the DA-662 has a PCMCIA socket to provide 802.11 b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to expand data capacity. The combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number DA-662
Product Name Rackmount Computer
Computer Type Rack; Embedded Computer
Operating System Linux; Windows Embedded CE 5.0
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1603E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
MC610-10 Industrial Intel 9th Gen Celeron/Pentium Mini-ITX Expandable Computer - MC610-10 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Pentium
Speed 1100 MHz
View Details
Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Rack Mnt Non Display Industrial PC - 6177R-RMSS8 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating System Microsoft®
View Details