Moxa Inc. Datasheets for Handheld and Portable Computers
Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs.
Handheld and Portable Computers: Learn more
| Product Name | Notes |
|---|---|
| The 341 is an embedded Linux computer that features 4 software selectable RS-232/422/485 ports, and support the IEEE 802.1a/b/g standards for WLAN connections. In addition, the computers have1 Ethernet port,... | |
| The W311 is an embedded Linux computer that features 1 software selectable RS-232/422/485 port, and supports the IEEE 802.1a/b/g standards for WLAN connections. In addition, the computer has 1 Ethernet... | |
| The W321 is an embedded Linux computer that features 2 software selectable RS-232/422/485 ports, and support the IEEE 802.1a/b/g standards for WLAN connections. In addition, the computer has 1Ethernet port,... | |
| Cirrus Logic EP9302 32-bit ARM9 processor On-board 32 MB RAM Built-in 16 MB Flash Built-in GSM/GPRS/EDGE cellular communication GSM 850/900/1800/1900 MHz supported GPRS/EDGE Class 12 supported SMS tunnel mode provided... |