Moxa Inc. Datasheets for Network Routers

Network routers are protocol-dependent devices that connect subnetworks, or that break down a large network into smaller subnetworks.
Network Routers: Learn more

Product Name Notes
The EDR-G903 series is a Gigabit performance, all-in-one Firewall/VPN/Router device for Ethernet security applications in sensitive remote control or monitoring networks and critical industrial assets. The EDR-G903 supports one WAN,...
The EDS-305/308 are 5-port and 8-port Ethernet switches that provide an economical solution for your industrial Ethernet connections. The built-in relay warning function alerts network engineers when power failures or...
The EDS-G205 unmanged Ethernet switches are equipped with 5 Gigabit Ethernet ports, making them ideal for applications that demand high bandwidth. The EDS-G205 Ethernet switch provides an economical solution for...