Moxa Inc. Wallmount Computer V2101

Description
Intel Atom Z510PT 1.1GHz processor, 400 MHz FSB DDR2 SODIMM socket, support DDR2 400 up to 2GB max Dual Independent Displays (VGA+LVDS) 2 Gigabit Ethernet Ports 4 USB 2.0 ports for high speed peripheral 3DI + 3DO 2 RS-232/422/485 ports Built-in CompactFlash for storing OS SD socket for storage expansion LED indicators for power, storage Ready-to-Run Embedded Linux, Windows CE 6.0 or Windows Embedded Standard 2009 platform -40 to 85°C wide operatiing temperature models available Overview The V2101 embedded computers are based on the Intel Atom Z510PT x86 processor, and feature 2 serial ports, dua Gigabit LAN ports, 4 USB 2.0 hosts, and SD socket. The V2100 Series offers both VGA and LVDS outputs, making it particularly well-suited for industrial applications, such as SCADA and factory automation.
Description
Intel Atom Z510PT 1.1GHz processor, 400 MHz FSB DDR2 SODIMM socket, support DDR2 400 up to 2GB max Dual Independent Displays (VGA+LVDS) 2 Gigabit Ethernet Ports 4 USB 2.0 ports for high speed peripheral 3DI + 3DO 2 RS-232/422/485 ports Built-in CompactFlash for storing OS SD socket for storage expansion LED indicators for power, storage Ready-to-Run Embedded Linux, Windows CE 6.0 or Windows Embedded Standard 2009 platform -40 to 85°C wide operatiing temperature models available Overview The V2101 embedded computers are based on the Intel Atom Z510PT x86 processor, and feature 2 serial ports, dua Gigabit LAN ports, 4 USB 2.0 hosts, and SD socket. The V2100 Series offers both VGA and LVDS outputs, making it particularly well-suited for industrial applications, such as SCADA and factory automation.

Suppliers

Company
Product
Description
Supplier Links
Wallmount Computer - V2101 - Moxa Inc.
Brea, CA, USA
Wallmount Computer
V2101
Wallmount Computer V2101
Intel Atom Z510PT 1.1GHz processor, 400 MHz FSB DDR2 SODIMM socket, support DDR2 400 up to 2GB max Dual Independent Displays (VGA+LVDS) 2 Gigabit Ethernet Ports 4 USB 2.0 ports for high speed peripheral 3DI + 3DO 2 RS-232/422/485 ports Built-in CompactFlash for storing OS SD socket for storage expansion LED indicators for power, storage Ready-to-Run Embedded Linux, Windows CE 6.0 or Windows Embedded Standard 2009 platform -40 to 85°C wide operatiing temperature models available Overview The V2101 embedded computers are based on the Intel Atom Z510PT x86 processor, and feature 2 serial ports, dua Gigabit LAN ports, 4 USB 2.0 hosts, and SD socket. The V2100 Series offers both VGA and LVDS outputs, making it particularly well-suited for industrial applications, such as SCADA and factory automation.
  • Intel Atom Z510PT 1.1GHz processor, 400 MHz FSB
  • DDR2 SODIMM socket, support DDR2 400 up to 2GB max
  • Dual Independent Displays (VGA+LVDS)
  • 2 Gigabit Ethernet Ports
  • 4 USB 2.0 ports for high speed peripheral
  • 3DI + 3DO
  • 2 RS-232/422/485 ports
  • Built-in CompactFlash for storing OS
  • SD socket for storage expansion
  • LED indicators for power, storage
  • Ready-to-Run Embedded Linux, Windows CE 6.0 or Windows Embedded Standard 2009 platform
  • -40 to 85°C wide operatiing temperature models available

Overview

The V2101 embedded computers are based on the Intel Atom Z510PT x86 processor, and feature 2 serial ports, dua Gigabit LAN ports, 4 USB 2.0 hosts, and SD socket. The V2100 Series offers both VGA and LVDS outputs, making it particularly well-suited for industrial applications, such as SCADA and factory automation.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number V2101
Product Name Wallmount Computer
Computer Type Embedded Computer
Operating System Microsoft®; Linux; Windows Embedded CE 6.0
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details
MC610-50 Industrial Intel 8th Gen Mini-ITX Expandable Computer - MC610-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Rack Mnt Non Display Industrial PC - 6177R-RMAW7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating System Microsoft®
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details