Moxa Inc. Datasheets for Serial Data Converters
Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc.
Serial Data Converters: Learn more
| Product Name | Notes |
|---|---|
| › Extend RS-232/422/485 transmission up to: • 40 km with single mode • 5 km with multi-mode › 1K or 150K ohm adjustable pull high/low resistor › “Ring" and "Point-to-Point"... | |
| › Transmits up to 2 km over optical fiber › Converts CAN signals to fiber and fiber to CAN signals › Baudrate up to 1 Mbps › Dual power inputs... | |
| 'Introduction Instant Plug & Play The UPort™ 1650-16 USB-to-serial converters allow you to connect 16 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The... | |
| Instant Plug & Play The UPort™ 1450/1450I USB-to-serial converters allow you to connect 4 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. The UPort™ | |
| Features and Benefits Hi-Speed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission Additional I/O and IRQ not needed Built-in 15... | |
| Instant Plug & Play The UPort™ 1250/1250I USB-to-serial converters allow you to connect 2 RS-232/422/485 devices to your laptop or workstation through the USB (Universal Serial Bus) port. This plug... | |
| The ICF-1150 series support 2 serial ports, with a D-sub connector for RS-232 communication and a removable terminal block for RS-422 or RS-485 communication. The 3 ports (2 serial ports... | |
| The TCC-80/80I provides complete signal conversion between RS-232 and RS-422/485, without requiring an external power source. It supports both half duplex 2-wire RS-485 and full duplex 4-wire RS-422/485, either of... | |
| The TCC-82 provides full electrical isolation for bi-directional serial communication between two RS-232 devices in a compact, industrial grade package. Both sides of an RS-232 connection are isolated optically to... | |
| The TCF-142 media converter is equipped with a multiple interface circuit that can handle RS-232 or RS-422/485 serial interfaces and multi-mode or single-mode fiber. TCF-142 converters are used to extend... | |
| The TCF-90 is a compact media converter that transmits RS-232 signals over optical fiber. Power is derived from either the serial port or an external power source. The TCF-90 extends... | |
| The UPort™ 1110 USB-to-serial converters is the perfect accessory for laptop computers that doesn't have a serial port. The UPort™ 1110 converts from USB to RS-232. This product is compatible... | |
| The UPort™ 1130 USB-to-serial converter is the perfect accessory for laptop computers that do not have a serial port. The UPort™ 1130 converts from USB to RS-422/485, is compatible with... | |
| The UPort™ 1150/1150I USB-to-serial converters allow you to connect 1 RS-232/422/485 device to your laptop or workstation through the USB (Universal Serial Bus) port. These plug & play USB solutions... | |
| Hi-Dpeed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission 128-byte FIFO and on-chip H/W, S/W flow control Standard 19-inch rack-mountable... | |
| Hi-Speed USB 2.0 for up to 480 Mbps USB transmission 921.6 Kbps maximum baudrate for super fast data transmission 128-byte FIFO and on-chip H/W, S/W flow control Built-in 15 KV... |