Moxa Inc. Wallmount Computer UC-7112 Plus

Description
MOXA ART ARM9 32-bit 192 MHz processor 16 or 32 MB RAM 8 or 16 MB Flash ROM Dual 10/100 Mbps Ethernet for network redundancy 2 software-selectable RS-232/422/485 ports 50 bps to 921.6 Kbps baudrate (non-standard baudrates supported) SD socket for storage expansion Built-in real-time clock (RTC) and buzzer Pre-installed Linux Kernel 2.6 platform -40 to 75°C wide temperature models available Overview The UC-7112 plus mini RISC-based communication platform is ideal for your embedded applications. The computer comes with2 RS-232/422/485 serial ports and dual 10/100 Mbps Ethernet LAN ports to provide users with a versatile communication platform. The UC-7112 plus uses the ARM9 RISC CPU. Unlike the x86 CPU, which uses a CISC design, the ARM9's RISC design architecture and modern semiconductor technology provide the CPU with a powerful computing engine and communication functions, but without generating too much heat. The built-in 8 or 16 MB NOR Flash ROM and 16 or 32 MB SDRAM provide plenty of storage, and the SD socket on the UC-7112 plus provides the user with flexible storage expansion to run applications that generate a lot of data. The dual LAN ports built into the ARM9 make the UC-7112 plus ideal communication platforms for some data acquisition and protocol conversion applications, and the 2 RS-232/422/485 serial ports allow you to connect a variety of serial devices.
Description
MOXA ART ARM9 32-bit 192 MHz processor 16 or 32 MB RAM 8 or 16 MB Flash ROM Dual 10/100 Mbps Ethernet for network redundancy 2 software-selectable RS-232/422/485 ports 50 bps to 921.6 Kbps baudrate (non-standard baudrates supported) SD socket for storage expansion Built-in real-time clock (RTC) and buzzer Pre-installed Linux Kernel 2.6 platform -40 to 75°C wide temperature models available Overview The UC-7112 plus mini RISC-based communication platform is ideal for your embedded applications. The computer comes with2 RS-232/422/485 serial ports and dual 10/100 Mbps Ethernet LAN ports to provide users with a versatile communication platform. The UC-7112 plus uses the ARM9 RISC CPU. Unlike the x86 CPU, which uses a CISC design, the ARM9's RISC design architecture and modern semiconductor technology provide the CPU with a powerful computing engine and communication functions, but without generating too much heat. The built-in 8 or 16 MB NOR Flash ROM and 16 or 32 MB SDRAM provide plenty of storage, and the SD socket on the UC-7112 plus provides the user with flexible storage expansion to run applications that generate a lot of data. The dual LAN ports built into the ARM9 make the UC-7112 plus ideal communication platforms for some data acquisition and protocol conversion applications, and the 2 RS-232/422/485 serial ports allow you to connect a variety of serial devices.

Suppliers

Company
Product
Description
Supplier Links
Wallmount Computer - UC-7112 Plus - Moxa Inc.
Brea, CA, USA
Wallmount Computer
UC-7112 Plus
Wallmount Computer UC-7112 Plus
MOXA ART ARM9 32-bit 192 MHz processor 16 or 32 MB RAM 8 or 16 MB Flash ROM Dual 10/100 Mbps Ethernet for network redundancy 2 software-selectable RS-232/422/485 ports 50 bps to 921.6 Kbps baudrate (non-standard baudrates supported) SD socket for storage expansion Built-in real-time clock (RTC) and buzzer Pre-installed Linux Kernel 2.6 platform -40 to 75°C wide temperature models available Overview The UC-7112 plus mini RISC-based communication platform is ideal for your embedded applications. The computer comes with2 RS-232/422/485 serial ports and dual 10/100 Mbps Ethernet LAN ports to provide users with a versatile communication platform. The UC-7112 plus uses the ARM9 RISC CPU. Unlike the x86 CPU, which uses a CISC design, the ARM9's RISC design architecture and modern semiconductor technology provide the CPU with a powerful computing engine and communication functions, but without generating too much heat. The built-in 8 or 16 MB NOR Flash ROM and 16 or 32 MB SDRAM provide plenty of storage, and the SD socket on the UC-7112 plus provides the user with flexible storage expansion to run applications that generate a lot of data. The dual LAN ports built into the ARM9 make the UC-7112 plus ideal communication platforms for some data acquisition and protocol conversion applications, and the 2 RS-232/422/485 serial ports allow you to connect a variety of serial devices.
  • MOXA ART ARM9 32-bit 192 MHz processor
  • 16 or 32 MB RAM
  • 8 or 16 MB Flash ROM
  • Dual 10/100 Mbps Ethernet for network redundancy
  • 2 software-selectable RS-232/422/485 ports
  • 50 bps to 921.6 Kbps baudrate (non-standard baudrates supported)
  • SD socket for storage expansion
  • Built-in real-time clock (RTC) and buzzer
  • Pre-installed Linux Kernel 2.6 platform
  • -40 to 75°C wide temperature models available

Overview

The UC-7112 plus mini RISC-based communication platform is ideal for your embedded applications. The computer comes with2 RS-232/422/485 serial ports and dual 10/100 Mbps Ethernet LAN ports to provide users with a versatile communication platform.

The UC-7112 plus uses the ARM9 RISC CPU. Unlike the x86 CPU, which uses a CISC design, the ARM9's RISC design architecture and modern semiconductor technology provide the CPU with a powerful computing engine and communication functions, but without generating too much heat. The built-in 8 or 16 MB NOR Flash ROM and 16 or 32 MB SDRAM provide plenty of storage, and the SD socket on the UC-7112 plus provides the user with flexible storage expansion to run applications that generate a lot of data. The dual LAN ports built into the ARM9 make the UC-7112 plus ideal communication platforms for some data acquisition and protocol conversion applications, and the 2 RS-232/422/485 serial ports allow you to connect a variety of serial devices.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number UC-7112 Plus
Product Name Wallmount Computer
Computer Type Embedded Computer
Operating System Linux
Processor MOXA ART ARM9
Unlock Full Specs
to access all available technical data

Similar Products

MC27 ex -NI Mobile Computer - mc27ex ni mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.0 inch (101.60 mm)
Operating System Google®
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details