Moxa Inc. Wallmount Computer V481, V481-T

Description
The V481, which is based on the Intel x86 processor, is a ready-to-run embedded computer with VGA, dual LANs, 8 serial ports, CompactFlash, USB, and audio. The VGA interface was included to make this computer particularly well-suited for industrial applications, such as SCADA and factory automation. The V481 comes with 8 software-selectable RS-232/422/485 serial ports built in, making it ideal for connecting a wide range of serial devices. The 10/100 Mbps and 10/100/1000 Mbps LAN ports offer a reliable solution for network redundancy, promising continuous operation for data communication and management. In addition, the second CompactFlash socket makes storage expansion easier, and the USB slots can be used to connect different types of devices, making the V481 a reliable embedded computer for industrial applications that require VGA and HMI features. The V481 comes with the Windows CE 5.0 or Windows XPe operating system pre-installed, providing a friendly environment for programmers to develop sophisticated application software. The great software support that Moxa provides makes the programmer's job easier, and makes it possible to develop bug-free code quickly and at a lower cost.
Description
The V481, which is based on the Intel x86 processor, is a ready-to-run embedded computer with VGA, dual LANs, 8 serial ports, CompactFlash, USB, and audio. The VGA interface was included to make this computer particularly well-suited for industrial applications, such as SCADA and factory automation. The V481 comes with 8 software-selectable RS-232/422/485 serial ports built in, making it ideal for connecting a wide range of serial devices. The 10/100 Mbps and 10/100/1000 Mbps LAN ports offer a reliable solution for network redundancy, promising continuous operation for data communication and management. In addition, the second CompactFlash socket makes storage expansion easier, and the USB slots can be used to connect different types of devices, making the V481 a reliable embedded computer for industrial applications that require VGA and HMI features. The V481 comes with the Windows CE 5.0 or Windows XPe operating system pre-installed, providing a friendly environment for programmers to develop sophisticated application software. The great software support that Moxa provides makes the programmer's job easier, and makes it possible to develop bug-free code quickly and at a lower cost.

Suppliers

Company
Product
Description
Supplier Links
Wallmount Computer - V481, V481-T - Moxa Inc.
Brea, CA, USA
Wallmount Computer
V481, V481-T
Wallmount Computer V481, V481-T
The V481, which is based on the Intel x86 processor, is a ready-to-run embedded computer with VGA, dual LANs, 8 serial ports, CompactFlash, USB, and audio. The VGA interface was included to make this computer particularly well-suited for industrial applications, such as SCADA and factory automation. The V481 comes with 8 software-selectable RS-232/422/485 serial ports built in, making it ideal for connecting a wide range of serial devices. The 10/100 Mbps and 10/100/1000 Mbps LAN ports offer a reliable solution for network redundancy, promising continuous operation for data communication and management. In addition, the second CompactFlash socket makes storage expansion easier, and the USB slots can be used to connect different types of devices, making the V481 a reliable embedded computer for industrial applications that require VGA and HMI features. The V481 comes with the Windows CE 5.0 or Windows XPe operating system pre-installed, providing a friendly environment for programmers to develop sophisticated application software. The great software support that Moxa provides makes the programmer's job easier, and makes it possible to develop bug-free code quickly and at a lower cost.

The V481, which is based on the Intel x86 processor, is a ready-to-run embedded computer with VGA, dual LANs, 8 serial ports, CompactFlash, USB, and audio. The VGA interface was included to make this computer particularly well-suited for industrial applications, such as SCADA and factory automation. The V481 comes with 8 software-selectable RS-232/422/485 serial ports built in, making it ideal for connecting a wide range of serial devices. The 10/100 Mbps and 10/100/1000 Mbps LAN ports offer a reliable solution for network redundancy, promising continuous operation for data communication and management. In addition, the second CompactFlash socket makes storage expansion easier, and the USB slots can be used to connect different types of devices, making the V481 a reliable embedded computer for industrial applications that require VGA and HMI features. The V481 comes with the Windows CE 5.0 or Windows XPe operating system pre-installed, providing a friendly environment for programmers to develop sophisticated application software. The great software support that Moxa provides makes the programmer's job easier, and makes it possible to develop bug-free code quickly and at a lower cost.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number V481, V481-T
Product Name Wallmount Computer
Computer Type Embedded Computer
Operating System Microsoft®; Windows Embedded CE 5.0
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
ML100G-41 Industrial Fanless AMD Ryzen 4000 Compact Computer - ML100G-41 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 1800 to 2700 MHz
Main Memory 64.00 GB
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
Integrated Display Industrial Computer - 6181P-19A2MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details