Moxa Inc. Rackmount Computer DA-661

Description
Intel XScale IXP-425 533 MHz processor 128 MB RAM on-board, 32 MB flash 16 software-selectable RS-232/422/485 serial ports Dual 10/100 Mbps Ethernet for network redundancy 15 KV ESD protection for all serial signals Supports PCMCIA CardBus for WLAN 802.11b/g wireless network CompactFlash and USB slots for storage expansion Standard 19-inch rackmount, 1U height installation Wide range of input voltages from 100 to 240 V AC/DC LCM display and keypad for HMI Ready-to-run Linux or Windows CE 5.0 platform Robust, fanless design Overview The DA-661 embedded computers come with 16 software-selectable RS-232/422/485 serial ports, making them suitable for a variety of industrial applications, and two 10/100 Mbps Ethernet ports are included for network redundancy. In addition, the DA-661 has a PCMCIA socket to provide 802.11 b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to add more memory. This combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments.
Description
Intel XScale IXP-425 533 MHz processor 128 MB RAM on-board, 32 MB flash 16 software-selectable RS-232/422/485 serial ports Dual 10/100 Mbps Ethernet for network redundancy 15 KV ESD protection for all serial signals Supports PCMCIA CardBus for WLAN 802.11b/g wireless network CompactFlash and USB slots for storage expansion Standard 19-inch rackmount, 1U height installation Wide range of input voltages from 100 to 240 V AC/DC LCM display and keypad for HMI Ready-to-run Linux or Windows CE 5.0 platform Robust, fanless design Overview The DA-661 embedded computers come with 16 software-selectable RS-232/422/485 serial ports, making them suitable for a variety of industrial applications, and two 10/100 Mbps Ethernet ports are included for network redundancy. In addition, the DA-661 has a PCMCIA socket to provide 802.11 b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to add more memory. This combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Rackmount Computer - DA-661 - Moxa Inc.
Brea, CA, USA
Rackmount Computer
DA-661
Rackmount Computer DA-661
Intel XScale IXP-425 533 MHz processor 128 MB RAM on-board, 32 MB flash 16 software-selectable RS-232/422/485 serial ports Dual 10/100 Mbps Ethernet for network redundancy 15 KV ESD protection for all serial signals Supports PCMCIA CardBus for WLAN 802.11b/g wireless network CompactFlash and USB slots for storage expansion Standard 19-inch rackmount, 1U height installation Wide range of input voltages from 100 to 240 V AC/DC LCM display and keypad for HMI Ready-to-run Linux or Windows CE 5.0 platform Robust, fanless design Overview The DA-661 embedded computers come with 16 software-selectable RS-232/422/485 serial ports, making them suitable for a variety of industrial applications, and two 10/100 Mbps Ethernet ports are included for network redundancy. In addition, the DA-661 has a PCMCIA socket to provide 802.11 b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to add more memory. This combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments.
  • Intel XScale IXP-425 533 MHz processor
  • 128 MB RAM on-board, 32 MB flash
  • 16 software-selectable RS-232/422/485 serial ports
  • Dual 10/100 Mbps Ethernet for network redundancy
  • 15 KV ESD protection for all serial signals
  • Supports PCMCIA CardBus for WLAN 802.11b/g wireless network
  • CompactFlash and USB slots for storage expansion
  • Standard 19-inch rackmount, 1U height installation
  • Wide range of input voltages from 100 to 240 V AC/DC
  • LCM display and keypad for HMI
  • Ready-to-run Linux or Windows CE 5.0 platform
  • Robust, fanless design

Overview

The DA-661 embedded computers come with 16 software-selectable RS-232/422/485 serial ports, making them suitable for a variety of industrial applications, and two 10/100 Mbps Ethernet ports are included for network redundancy. In addition, the DA-661 has a PCMCIA socket to provide 802.11 b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to add more memory. This combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number DA-661
Product Name Rackmount Computer
Computer Type Rack; Embedded Computer
Operating System Linux; Windows Embedded CE 5.0
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

MC510-50 Industrial Intel 8th Gen Mini-ITX Computer - MC510-50 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details