Moxa Inc. Wallmount Computer UC-7101

Description
The UC-7101 may be Moxa's smallest RISC-based communication platform for embedded applications, but it is also one of the most powerful. The computer comes with one RS-232/422/485 serial port and a 10/100 Mbps Ethernet LAN port to provide users with a versatile industrial communication and embedded computing platform. The UC-7101 embedded computer uses the MOXA ART ARM9 192 MHz RISC CPU, which provides a powerful computing engine and communication functions, but without generating too much heat. The built-in 8 MB NOR Flash ROM and 16 MB SDRAM give users plenty of storage capacity, and the SD socket provides greater flexibility for running a variety of applications. The LAN port built into the ARM9 CPU allows the UC-7101 computer to be used as a communication platform for basic data acquisition and protocol conversion applications, and the computer's RS-232/422/485 serial port allows you to connect one serial device for data acquisition applications. The UC-7101 comes with the μClinux operating system pre-installed. Software written for desktop PCs is easily ported to the UC-7101 computer with a GNU cross complier, so that you will not need to spend time modifying existing software code. A wide temperature model of the UC-7101 that supports an operating temperature range of -40 to 75°C is also available, making it suitable for any harsh environment. These features make the UC-7101 embedded computer an ideal solution for a variety of industrial automation applications.
Description
The UC-7101 may be Moxa's smallest RISC-based communication platform for embedded applications, but it is also one of the most powerful. The computer comes with one RS-232/422/485 serial port and a 10/100 Mbps Ethernet LAN port to provide users with a versatile industrial communication and embedded computing platform. The UC-7101 embedded computer uses the MOXA ART ARM9 192 MHz RISC CPU, which provides a powerful computing engine and communication functions, but without generating too much heat. The built-in 8 MB NOR Flash ROM and 16 MB SDRAM give users plenty of storage capacity, and the SD socket provides greater flexibility for running a variety of applications. The LAN port built into the ARM9 CPU allows the UC-7101 computer to be used as a communication platform for basic data acquisition and protocol conversion applications, and the computer's RS-232/422/485 serial port allows you to connect one serial device for data acquisition applications. The UC-7101 comes with the μClinux operating system pre-installed. Software written for desktop PCs is easily ported to the UC-7101 computer with a GNU cross complier, so that you will not need to spend time modifying existing software code. A wide temperature model of the UC-7101 that supports an operating temperature range of -40 to 75°C is also available, making it suitable for any harsh environment. These features make the UC-7101 embedded computer an ideal solution for a variety of industrial automation applications.

Suppliers

Company
Product
Description
Supplier Links
Wallmount Computer - UC-7101 - Moxa Inc.
Brea, CA, USA
Wallmount Computer
UC-7101
Wallmount Computer UC-7101
The UC-7101 may be Moxa's smallest RISC-based communication platform for embedded applications, but it is also one of the most powerful. The computer comes with one RS-232/422/485 serial port and a 10/100 Mbps Ethernet LAN port to provide users with a versatile industrial communication and embedded computing platform. The UC-7101 embedded computer uses the MOXA ART ARM9 192 MHz RISC CPU, which provides a powerful computing engine and communication functions, but without generating too much heat. The built-in 8 MB NOR Flash ROM and 16 MB SDRAM give users plenty of storage capacity, and the SD socket provides greater flexibility for running a variety of applications. The LAN port built into the ARM9 CPU allows the UC-7101 computer to be used as a communication platform for basic data acquisition and protocol conversion applications, and the computer's RS-232/422/485 serial port allows you to connect one serial device for data acquisition applications. The UC-7101 comes with the μClinux operating system pre-installed. Software written for desktop PCs is easily ported to the UC-7101 computer with a GNU cross complier, so that you will not need to spend time modifying existing software code. A wide temperature model of the UC-7101 that supports an operating temperature range of -40 to 75°C is also available, making it suitable for any harsh environment. These features make the UC-7101 embedded computer an ideal solution for a variety of industrial automation applications.

The UC-7101 may be Moxa's smallest RISC-based communication platform for embedded applications, but it is also one of the most powerful. The computer comes with one RS-232/422/485 serial port and a 10/100 Mbps Ethernet LAN port to provide users with a versatile industrial communication and embedded computing platform.

The UC-7101 embedded computer uses the MOXA ART ARM9 192 MHz RISC CPU, which provides a powerful computing engine and communication functions, but without generating too much heat. The built-in 8 MB NOR Flash ROM and 16 MB SDRAM give users plenty of storage capacity, and the SD socket provides greater flexibility for running a variety of applications. The LAN port built into the ARM9 CPU allows the UC-7101 computer to be used as a communication platform for basic data acquisition and protocol conversion applications, and the computer's RS-232/422/485 serial port allows you to connect one serial device for data acquisition applications.

The UC-7101 comes with the μClinux operating system pre-installed. Software written for desktop PCs is easily ported to the UC-7101 computer with a GNU cross complier, so that you will not need to spend time modifying existing software code.

A wide temperature model of the UC-7101 that supports an operating temperature range of -40 to 75°C is also available, making it suitable for any harsh environment. These features make the UC-7101 embedded computer an ideal solution for a variety of industrial automation applications.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number UC-7101
Product Name Wallmount Computer
Computer Type Embedded Computer
Operating System Linux
Processor MOXA ART ARM9
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - 2084-AIM-78S-200S00-ND - DigiKey
Specs
Operating System Android
View Details
Helix 522 Fanless Industrial Computer with Hot-Swap Storage - HX522 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125H Intel® Core™ Ultra 5 135H Intel® Core™ Ultra 7 165H
Main Memory 96.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details