Moxa Inc. Datasheets for PCI Products
PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial communications modules.
PCI Products: Learn more
| Product Name | Notes |
|---|---|
| MOXA CP-204J, which uses a lot less cabling than other systems, is specifically designed for embedded systems, PC-based machines, and other space-critical applications. Unlike the fan-out cable or external connection... | |
| Moxa's CP-114UL/UL-I series of multiport serial boards are designed to be used by industrial automation system integrators for long distance, multi-point, PC-based data acquisition applications. On-chip Automatic Data Direction Control... | |
| The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are... | |
| The C104H/PCI Series of multiport serial boards is designed for people looking for an easy-to-use 4-port serial board. Plug the C104H/PCI Series board into the appropriate PCI slot, and all... | |
| The C168H/PCI multiport serial board is designed for people looking for an easy-to-use 8-port serial board. Plug the C168H/PCI board into the appropriate PCI slot, and all configuration tasks will... | |
| The CP-102E is a smart, 2-port PCI Express board designed for POS and ATM applications. The board is a top choice of industrial automation engineers and system integrators, and supports... | |
| The CP-102EL is a smart, 2-port PCI Express board designed for POS and ATM applications. Moxa's PCI Express boards are a top choice of industrial automation engineers and system integrators,... | |
| The CP-102U and CP-102UL are 2-port Universal PCI boards designed for POS and ATM applications. They are a top choice of industrial automation engineers and system integrators, and support many... | |
| The CP-102UF smart Universal PCI boards are designed for industrial automation applications that require a long distance, multi-point, PC-based data acquisition solution. The boards are compatible with all popular operating... | |
| The CP-104JU 4-port universal PCI boards is designed for POS and ATM applications. They are a top choice of industrial automation engineers and system integrators, and support many different operating... | |
| The CP-104UL 4-port universal PCI boards is designed for POS and ATM applications. They are a top choice of industrial automation engineers and system integrators, and support many different operating... | |
| The CP-114 Series of multiport serial boards is designed for RS-232 and RS-422/485 industrial communication. The CP-114 Series has 2 ports for RS-232 or RS-422/485, selectable by jumper, and 2... | |
| The CP-114EL and CP-114EL-I are smart, 4-port PCI Express boards designed for POS and ATM applications. The boards are a top choice of industrial automation engineers and system integrators, and... | |
| The CP-132 Series of 2-port serial boards is designed for RS-422/485 industrial communication. CP-132 serial boards support 2 independent RS-422 or RS-485 ports, with each port able to control up... | |
| The CP-132EL and CP-132EL-I are 2-port PCI Express boards designed for industrial automation applications that require a long distance, multi-point, PC-based data acquisition solution. RS-485 multidrop for up to 32... | |
| The CP-168U is a smart, 8-port universal PCI board designed for POS and ATM applications. It is a top choice of industrial automation engineers and system integrators, and supports many... | |
| The intelligent C320Turbo serial boards are expandable and flexible COM/TTY solutions for RS-232 applications that require connecting up to 128 serial devices to one computer. The C320Turbo’s on-board CPU and... | |
| The POS-104UL is a smart, 4-port Universal PCI serial board designed for POS and ATM applications, and for use by industrial automation system manufacturers and system integrators. The POS-104UL is... | |
| CAN 2.0A and CAN 2.0B supported Two independent CAN communication ports CAN transfer rate up to 1 Mbps 2 KV optical isolation protection LED for transmit/receive status on each port... | |
| Over 700 Kbps data throughput for top performance 128-byte FIFO and on-chip H/W, S/W flow control Universal PCI compatible with 3.3/5 V PCI and PCI-X Serial communication speed up to... | |
| Over 700 Kbps data throughput for top performance 921.6 Kbps maximum baudrate for super fast data transmission 128-byte FIFO and on-chip H/W, S/W flow control Compatible with 3.3/5V PCI and... | |
| Over 700 Kbps data throughput for top performance 921.6 Kbps maximum baudrate for super fast data transmission ADDC® provides automatic data direction control for RS-485 signals 128-byte FIFO and on-chip... | |
| Over 800 Kbps data throughput for top performance 921.6 Kbps maximum baudrate for super fast data transmission ADDC® provides automatic data direction control for RS-485 signals Transmit data up to... | |
| PCI Express x1 compliant 921.6 Kbps maximum baudrate for super fast data transmission 128-byte FIFO and on-chip H/W, S/W flow control Choose from a wide range of connection cables and... | |
| PCI Express x1 compliant 921.6 Kbps maximum baudrate for super fast data transmission 128-byte FIFO and on-chip H/W, S/W flow control Low profile form factor fits small-sized PCs Drivers provided... |