Moxa Inc. Wallmount Computer V464

Description
The V464 embedded computer is based on the AMD x86 processor, and features 4 serial ports, quad LAN ports, 4 USB 2.0 hosts, and CompactFlash. A VGA interface is included, making the V464 particularly well-suited for industrial applications such as SCADA and factory automation. The V464's 4 serial ports make the computer ideal for connecting a wide range of serial devices, and the quad 10/100 Mbps Ethernet ports offer a reliable solution for network redundancy, promising continuous operation for data communication and management. In addition, the CompactFlash and USB sockets provide the V464 with the reliability needed for industrial applications that require data buffering and storage expansion. The V464 comes with the Windows Embedded CE 6.0 operatingsystem already installed. WinCE 6.0 provides programmers with afriendly environment for developing sophisticated, bug-free applicationsoftware at a lower cost.
Description
The V464 embedded computer is based on the AMD x86 processor, and features 4 serial ports, quad LAN ports, 4 USB 2.0 hosts, and CompactFlash. A VGA interface is included, making the V464 particularly well-suited for industrial applications such as SCADA and factory automation. The V464's 4 serial ports make the computer ideal for connecting a wide range of serial devices, and the quad 10/100 Mbps Ethernet ports offer a reliable solution for network redundancy, promising continuous operation for data communication and management. In addition, the CompactFlash and USB sockets provide the V464 with the reliability needed for industrial applications that require data buffering and storage expansion. The V464 comes with the Windows Embedded CE 6.0 operatingsystem already installed. WinCE 6.0 provides programmers with afriendly environment for developing sophisticated, bug-free applicationsoftware at a lower cost.

Suppliers

Company
Product
Description
Supplier Links
Wallmount Computer - V464 - Moxa Inc.
Brea, CA, USA
Wallmount Computer
V464
Wallmount Computer V464
The V464 embedded computer is based on the AMD x86 processor, and features 4 serial ports, quad LAN ports, 4 USB 2.0 hosts, and CompactFlash. A VGA interface is included, making the V464 particularly well-suited for industrial applications such as SCADA and factory automation. The V464's 4 serial ports make the computer ideal for connecting a wide range of serial devices, and the quad 10/100 Mbps Ethernet ports offer a reliable solution for network redundancy, promising continuous operation for data communication and management. In addition, the CompactFlash and USB sockets provide the V464 with the reliability needed for industrial applications that require data buffering and storage expansion. The V464 comes with the Windows Embedded CE 6.0 operatingsystem already installed. WinCE 6.0 provides programmers with afriendly environment for developing sophisticated, bug-free applicationsoftware at a lower cost.

The V464 embedded computer is based on the AMD x86 processor, and features 4 serial ports, quad LAN ports, 4 USB 2.0 hosts, and CompactFlash. A VGA interface is included, making the V464 particularly well-suited for industrial applications such as SCADA and factory automation.

The V464's 4 serial ports make the computer ideal for connecting a wide range of serial devices, and the quad 10/100 Mbps Ethernet ports offer a reliable solution for network redundancy, promising continuous operation for data communication and management. In addition, the CompactFlash and USB sockets provide the V464 with the reliability needed for industrial applications that require data buffering and storage expansion.

The V464 comes with the Windows Embedded CE 6.0 operatingsystem already installed. WinCE 6.0 provides programmers with afriendly environment for developing sophisticated, bug-free applicationsoftware at a lower cost.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number V464
Product Name Wallmount Computer
Computer Type Embedded Computer
Operating System Microsoft®; Windows Embedded CE 6.0
Processor AMD Geode LX 800
Speed 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Display Industrial Computer - 6181P-19C2SW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details