Moxa Inc. Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| • High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature... | |
| • High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • Housing provides IP65 protection • -40 to -80˚C operating temperature... | |
| • High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • IP65 protected housing • -40 to -80˚C operating temperature range... | |
| • High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Compact form factor • Pole-mounting support • IP65 protectrd housing • -40 to -80˚C operating temperature range... | |
| • High-gain antenna to enhance performance • Waterproof N-type connector • Lightweight • Housing provides IP67 protection • -40 to -80˚C operating temperature range | |
| Frequency Range 850/900/1800/1900 MHz Antenna Type Omni-directional Antenna Gain 0 dBi Impedance 50 ohms Polarization Linear HPBW/Horizontal 360° V.S.W.R. < 2 Length 100 mm length Weight 58 g Cable Length... | |
| Frequency Range 850/900/1800/1900 MHz Antenna Type Omni-directional Antenna Gain 3 dBi Impedance 50 ohms Polarization Linear HPBW/Horizontal 360° V.S.W.R. < 2 Length 250 mm length Weight 60 g Cable Length... | |
| Frequency Range 850/900/1800/1900 MHz Antenna Type Omni-directional Antenna Gain 5 dBi Impedance 50 ohms Polarization Linear HPBW/Horizontal 360° V.S.W.R. < 2 Length 370 mm length Weight 62 g Cable Length... | |
| Frequency Range 850/900/1800/1900 MHz Antenna Type Omni-directional Antenna Gain max. 1dBi Impedance 50 ohms Polarization Linear HPBW/Horizontal 360° Length 3.3 mm length Weight 10 g Connector Type SMA (male) | |
| Frequency Range 850/900/1800/1900/21 00 MHz Antenna Type Omni-directional Antenna Gain 1.5 dBi Impedance 50 ohms Polarization Vertical HPBW/Horizontal 360° V.S.W.R. 1 : 6.4 Length 104 mm length Weight 10 g... | |
| Frequency Range 850/900/1800/1900/21 00 MHz Antenna Type Omni-directional Antenna Gain 4 dBi Impedance 50 ohms Polarization Vertical HPBW/Horizontal 360° V.S.W.R. < 2 Length 110 mm length Weight 60 g Cable... | |
| Frequency Range 850/900/1800/1900/21 00 MHz Operating Frequency Omni-directional Antenna Gain 0 dBi Impedance 50±5 ohms Polarization Linear HPBW/Horizontal 360° HPBW/Vertical 40° V.S.W.R. 1 : 1.5 Max. Length 420mm Weight 430... |