Moxa Inc. DIN-Rail Computer IA260

Description
Cirrus Logic EP9315 ARM9 CPU, 200 MHz 128 MB RAM on-board, 32 MB flash disk 4 software-selectable RS-232/422/485 serial ports VGA interface for field site monitoring Dual 10/100 Mbps Ethernet for network redundancy 8+8 DI/DO channels, up to 30 VDC 12 to 48 VDC power input design Supports CompactFlash and USB 2.0 hosts Ready-to-run Linux/WinCE 6.0 platform -40 to 75°C wide temperature models available Overview The IA260 embedded computer comes with 4 RS-232/422/485 serial ports, dual Ethernet ports, 8 digital input channels, 8 digital output channels, VGA output, 2 USB hosts, and a CompactFlash socket. The computers are housed in a compact, industrial-strength aluminum case. The IA260 computer uses the Cirrus Logic EP9315 ARM9, 32-bit, 200 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not generate too much heat. The built-in 32 MB NOR Flash ROM and 128 MB SDRAM give you enough memory to run your application software directly on the IA260.
Description
Cirrus Logic EP9315 ARM9 CPU, 200 MHz 128 MB RAM on-board, 32 MB flash disk 4 software-selectable RS-232/422/485 serial ports VGA interface for field site monitoring Dual 10/100 Mbps Ethernet for network redundancy 8+8 DI/DO channels, up to 30 VDC 12 to 48 VDC power input design Supports CompactFlash and USB 2.0 hosts Ready-to-run Linux/WinCE 6.0 platform -40 to 75°C wide temperature models available Overview The IA260 embedded computer comes with 4 RS-232/422/485 serial ports, dual Ethernet ports, 8 digital input channels, 8 digital output channels, VGA output, 2 USB hosts, and a CompactFlash socket. The computers are housed in a compact, industrial-strength aluminum case. The IA260 computer uses the Cirrus Logic EP9315 ARM9, 32-bit, 200 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not generate too much heat. The built-in 32 MB NOR Flash ROM and 128 MB SDRAM give you enough memory to run your application software directly on the IA260.

Suppliers

Company
Product
Description
Supplier Links
DIN-Rail Computer - IA260 - Moxa Inc.
Brea, CA, USA
DIN-Rail Computer
IA260
DIN-Rail Computer IA260
Cirrus Logic EP9315 ARM9 CPU, 200 MHz 128 MB RAM on-board, 32 MB flash disk 4 software-selectable RS-232/422/485 serial ports VGA interface for field site monitoring Dual 10/100 Mbps Ethernet for network redundancy 8+8 DI/DO channels, up to 30 VDC 12 to 48 VDC power input design Supports CompactFlash and USB 2.0 hosts Ready-to-run Linux/WinCE 6.0 platform -40 to 75°C wide temperature models available Overview The IA260 embedded computer comes with 4 RS-232/422/485 serial ports, dual Ethernet ports, 8 digital input channels, 8 digital output channels, VGA output, 2 USB hosts, and a CompactFlash socket. The computers are housed in a compact, industrial-strength aluminum case. The IA260 computer uses the Cirrus Logic EP9315 ARM9, 32-bit, 200 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not generate too much heat. The built-in 32 MB NOR Flash ROM and 128 MB SDRAM give you enough memory to run your application software directly on the IA260.
  • Cirrus Logic EP9315 ARM9 CPU, 200 MHz
  • 128 MB RAM on-board, 32 MB flash disk
  • 4 software-selectable RS-232/422/485 serial ports
  • VGA interface for field site monitoring
  • Dual 10/100 Mbps Ethernet for network redundancy
  • 8+8 DI/DO channels, up to 30 VDC
  • 12 to 48 VDC power input design
  • Supports CompactFlash and USB 2.0 hosts
  • Ready-to-run Linux/WinCE 6.0 platform
  • -40 to 75°C wide temperature models available

Overview

The IA260 embedded computer comes with 4 RS-232/422/485 serial ports, dual Ethernet ports, 8 digital input channels, 8 digital output channels, VGA output, 2 USB hosts, and a CompactFlash socket. The computers are housed in a compact, industrial-strength aluminum case.

The IA260 computer uses the Cirrus Logic EP9315 ARM9, 32-bit, 200 MHz RISC CPU. This powerful computing engine supports several useful communication functions, but will not generate too much heat. The built-in 32 MB NOR Flash ROM and 128 MB SDRAM give you enough memory to run your application software directly on the IA260.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number IA260
Product Name DIN-Rail Computer
Computer Type Embedded Computer
Operating System Linux; Windows Embedded CE 6.0
Processor Cirrus EP9315 ARM9
Unlock Full Specs
to access all available technical data

Similar Products

Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details
 - 7200585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details