Moxa Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Bring Intelligence to Temperature Measurement The ioLogik E2260 brings intelligence to temperature sensors. It comes equipped with virtual channels that are designed to calculate the average value of each channel... | |
| Extend the Wiring Length The ioLogik E2262 can extend the wiring length of your sensors up to 10 fold. For example, whereas the wiring for a J-Type may normally extend... | |
| Flexible Digital Input/Output Configuration The ioLogik E2212 provides system integrators with the flexibility to handle various field demands with channels that can be configured by software for input or output... | |
| Remote Ethernet Relay Control The ioLogik E2214 is a stand-alone Active Ethernet I/O product with 6 digital inputs and 6 relay outputs. The DIN-Rail mountable E2214 can be connected to... | |
| Simple Applications without Programming The ioLogik E2210 can convert a trigger event result directly into a digital alarm output. This can be set up using the ioAdmin UI to define... | |
| ioLogik 4000 products provide spring type, removable terminal blocks (RTBs) that allow you to preserve field wiring before replacing an I/O expansion module. Each I/O expansion module can be replaced... | |
| ioMirror E3000 Ethernet I/O products are designed as a cable-replacement solution that connects remote digital input signals to output signals over an IP network. The ioMirror E3210 provides 8 digital... | |
| Moxa's ioLogik E2242 is tailormade for use with remote monitoring and alarm systems. This Active Ethernet I/O product provides 4 analog inputs and 12 configurable DIOs for a 1:3 ratio... | |
| The ioLogik E2240 comes with a combination of analog inputs and analog outputs in one module, and supports a wide range of sensors and actuators, including pH, conductivity, pressure, flow,... | |
| The ioLogik E4200 is suitable for remote monitoring and alarm systems, such as are used for water treatment systems, water supply systems, wastewater treatment systems, and power monitoring systems. These... | |
| The ioLogik R2000/4000 series was designed for system integrators to acquire and control remote digital and analog devices over both RS-232 and RS-485 connections. Different types of digital on/off devices... | |
| The ioLogik W5340-HSDPA micro controller is a rugged, compact solution for remote monitoring and alarm systems. With the ioLogik W5340-HSDPA, you can define a cellular connection strategy, including Always-On and... | |
| The VPort 251 is a high performance, 1-channel video encoder with compact form factor that is suitable for installation in a variety of locations, including outdoor camera cabinets. To make... | |
| The VPort 351 is a high performance, 1-channel industrial video encoder that provides up to full D1, full frame rate performance (NTSC: 720 x 480 @ 30 FPS; PAL: 720... | |
| Input Impedence 500K ohms Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @ 0°C, 60°C Conversion Time 200 ms for all channels Resolution... | |
| Built-in 2-port Ethernet switch for daisy-chain topologies Free support of Moxa’s push-based Active OPC Server Lite - Seamlessly connect to any SCADA system - Save 80% on network bandwidth -... | |
| Industrial design with -30 to 70°C operating temperature and fiber optic Ethernet port 2 Ethernet ports for cascade and port redundancy SD card slot for local storage capability Modbus/TCP supported... | |
| Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port Video stream up to 120 frames/sec at CIF (352 x 240) resolution Modbus/TCP supported for easy communication... | |
| Integrated, compact box solution for GPRS telemetry applications Definable GPRS connection strategy to optimize data transmission Intuitive menu driven front-end intelligence Flexible, Unicode alarm system supporting SMS, email, SNMP Trap,... | |
| Integrated, compact box solution for GPRS telemetry applications Definable GPRS connective strategy to optimize data transmission Intuitive menu driven front-end intelligence Flexible, Unicode alarm system supporting SMS, email, SNMP Trap,... | |
| Three simultaneous video streams for H.264 and MJPEG Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution Video latency under 200 ms 2 Ethernet ports... |