Moxa Inc. Wallmount Computer UC-7402

Description
The UC-7402 is a web server network computer that features dual 10/100 Mbps Ethernet ports, a PCMCIA interface for wireless LAN communication, and CompactFlash for mass storage disk expansion. The UC-7402 is an excellent choice for embedded network applications and a variety of machine-to-machine solutions. The UC-7402 is a rugged, compact embedded computer that is designed for industrial applications. Two key design features are low power consumption and fanless operation, which together ensure greater reliability and longer system life. The communication oriented functionality includes both hardware and software. In fact, the software design is especially ideal for network communication based applications, such as connecting to machines and other devices over a network. The UC-7402 provides real-time data access, a secure network gateway, and a VPN router. The built-in web server allows the UC-7402 to be used as a web-enabled gateway for accessing monitoring and control functions from anywhere on the network. Since the UC-7402 provides WLAN 802.11b/g connectivity, both wired and wireless networks can be integrated into one communication system. Users can capture real-time data from the network, and then use the UC-7402 to convert data into various standard formats. Data can be buffered and then distributed to the proper web browser.
Description
The UC-7402 is a web server network computer that features dual 10/100 Mbps Ethernet ports, a PCMCIA interface for wireless LAN communication, and CompactFlash for mass storage disk expansion. The UC-7402 is an excellent choice for embedded network applications and a variety of machine-to-machine solutions. The UC-7402 is a rugged, compact embedded computer that is designed for industrial applications. Two key design features are low power consumption and fanless operation, which together ensure greater reliability and longer system life. The communication oriented functionality includes both hardware and software. In fact, the software design is especially ideal for network communication based applications, such as connecting to machines and other devices over a network. The UC-7402 provides real-time data access, a secure network gateway, and a VPN router. The built-in web server allows the UC-7402 to be used as a web-enabled gateway for accessing monitoring and control functions from anywhere on the network. Since the UC-7402 provides WLAN 802.11b/g connectivity, both wired and wireless networks can be integrated into one communication system. Users can capture real-time data from the network, and then use the UC-7402 to convert data into various standard formats. Data can be buffered and then distributed to the proper web browser.

Suppliers

Company
Product
Description
Supplier Links
Wallmount Computer - UC-7402 - Moxa Inc.
Brea, CA, USA
Wallmount Computer
UC-7402
Wallmount Computer UC-7402
The UC-7402 is a web server network computer that features dual 10/100 Mbps Ethernet ports, a PCMCIA interface for wireless LAN communication, and CompactFlash for mass storage disk expansion. The UC-7402 is an excellent choice for embedded network applications and a variety of machine-to-machine solutions. The UC-7402 is a rugged, compact embedded computer that is designed for industrial applications. Two key design features are low power consumption and fanless operation, which together ensure greater reliability and longer system life. The communication oriented functionality includes both hardware and software. In fact, the software design is especially ideal for network communication based applications, such as connecting to machines and other devices over a network. The UC-7402 provides real-time data access, a secure network gateway, and a VPN router. The built-in web server allows the UC-7402 to be used as a web-enabled gateway for accessing monitoring and control functions from anywhere on the network. Since the UC-7402 provides WLAN 802.11b/g connectivity, both wired and wireless networks can be integrated into one communication system. Users can capture real-time data from the network, and then use the UC-7402 to convert data into various standard formats. Data can be buffered and then distributed to the proper web browser.

The UC-7402 is a web server network computer that features dual 10/100 Mbps Ethernet ports, a PCMCIA interface for wireless LAN communication, and CompactFlash for mass storage disk expansion. The UC-7402 is an excellent choice for embedded network applications and a variety of machine-to-machine solutions.

The UC-7402 is a rugged, compact embedded computer that is designed for industrial applications. Two key design features are low power consumption and fanless operation, which together ensure greater reliability and longer system life. The communication oriented functionality includes both hardware and software. In fact, the software design is especially ideal for network communication based applications, such as connecting to machines and other devices over a network. The UC-7402 provides real-time data access, a secure network gateway, and a VPN router. The built-in web server allows the UC-7402 to be used as a web-enabled gateway for accessing monitoring and control functions from anywhere on the network.

Since the UC-7402 provides WLAN 802.11b/g connectivity, both wired and wireless networks can be integrated into one communication system. Users can capture real-time data from the network, and then use the UC-7402 to convert data into various standard formats. Data can be buffered and then distributed to the proper web browser.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number UC-7402
Product Name Wallmount Computer
Computer Type Embedded Computer
Operating System Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TC401 Intel 12th Gen All-in-one Panel PC - TC401R - OnLogic Inc.
Specs
Operating System Linux
Processor Intel 386 Family; Intel 12th Gen Alder Lake-N Intel N97 Intel Atom x7425E (w/ Intel TSN; TCC support) Intel i3-N305
Speed 3800 MHz
View Details
Integrated Display Industrial Computer - 6181P-19B3MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details