Cirrus Logic EP9302 32-bit ARM9 processor
On-board 32 MB RAM
Built-in 16 MB Flash
Built-in GSM/GPRS/EDGE cellular communication
GSM 850/900/1800/1900 MHz supported
GPRS/EDGE Class 12 supported
SMS tunnel mode provided
4 DIs, 4 DOs
Two software selectable RS-232/422/485 serial ports
50 bps to 921.6 Kbps, non-standard baudrates supported
10/100M Ethernet for network redundancy
SD socket for storage expansion
WinCE 6.0 or Linux 2.6 platform
Din-Rail and Wall mount installation
Robust, fanless design Overview The W406 is an embedded Linux or WinCE computer that features 2 software selectable RS-232/422/485 ports, 1 Ethernet port, and quad-band GSM/GPRS/EDGE 900/1800/850/1900 MHz for cellular communication. It also comes with an SD socket, USB host, and 4 digital input and 4 digital output channels, making it the ideal computer for a variety of industrial applications such as data acquisition, data processing, protocol conversion, and remote device control and monitoring via wireless communication. The W406 comes pre-installed with either Linux or WinCE 6.0, and offers a reliable and powerful computing platform for industrial environments. Programmers will find that the W406 provides a convenient programming environment for producing bug-free industrial applications at a lower cost.
Moxa Inc.
Done
Description
Cirrus Logic EP9302 32-bit ARM9 processor
On-board 32 MB RAM
Built-in 16 MB Flash
Built-in GSM/GPRS/EDGE cellular communication
GSM 850/900/1800/1900 MHz supported
GPRS/EDGE Class 12 supported
SMS tunnel mode provided
4 DIs, 4 DOs
Two software selectable RS-232/422/485 serial ports
50 bps to 921.6 Kbps, non-standard baudrates supported
10/100M Ethernet for network redundancy
SD socket for storage expansion
WinCE 6.0 or Linux 2.6 platform
Din-Rail and Wall mount installation
Robust, fanless design Overview The W406 is an embedded Linux or WinCE computer that features 2 software selectable RS-232/422/485 ports, 1 Ethernet port, and quad-band GSM/GPRS/EDGE 900/1800/850/1900 MHz for cellular communication. It also comes with an SD socket, USB host, and 4 digital input and 4 digital output channels, making it the ideal computer for a variety of industrial applications such as data acquisition, data processing, protocol conversion, and remote device control and monitoring via wireless communication. The W406 comes pre-installed with either Linux or WinCE 6.0, and offers a reliable and powerful computing platform for industrial environments. Programmers will find that the W406 provides a convenient programming environment for producing bug-free industrial applications at a lower cost.
Cirrus Logic EP9302 32-bit ARM9 processor
On-board 32 MB RAM
Built-in 16 MB Flash
Built-in GSM/GPRS/EDGE cellular communication
GSM 850/900/1800/1900 MHz supported
GPRS/EDGE Class 12 supported
SMS tunnel mode provided
4 DIs, 4 DOs
Two software selectable RS-232/422/485 serial ports
50 bps to 921.6 Kbps, non-standard baudrates supported
10/100M Ethernet for network redundancy
SD socket for storage expansion
WinCE 6.0 or Linux 2.6 platform
Din-Rail and Wall mount installation
Robust, fanless design Overview The W406 is an embedded Linux or WinCE computer that features 2 software selectable RS-232/422/485 ports, 1 Ethernet port, and quad-band GSM/GPRS/EDGE 900/1800/850/1900 MHz for cellular communication. It also comes with an SD socket, USB host, and 4 digital input and 4 digital output channels, making it the ideal computer for a variety of industrial applications such as data acquisition, data processing, protocol conversion, and remote device control and monitoring via wireless communication. The W406 comes pre-installed with either Linux or WinCE 6.0, and offers a reliable and powerful computing platform for industrial environments. Programmers will find that the W406 provides a convenient programming environment for producing bug-free industrial applications at a lower cost.
Cirrus Logic EP9302 32-bit ARM9 processor
On-board 32 MB RAM
Built-in 16 MB Flash
Built-in GSM/GPRS/EDGE cellular communication
GSM 850/900/1800/1900 MHz supported
GPRS/EDGE Class 12 supported
SMS tunnel mode provided
4 DIs, 4 DOs
Two software selectable RS-232/422/485 serial ports
50 bps to 921.6 Kbps, non-standard baudrates supported
10/100M Ethernet for network redundancy
SD socket for storage expansion
WinCE 6.0 or Linux 2.6 platform
Din-Rail and Wall mount installation
Robust, fanless design Overview The W406 is an embedded Linux or WinCE computer that features 2 software selectable RS-232/422/485 ports, 1 Ethernet port, and quad-band GSM/GPRS/EDGE 900/1800/850/1900 MHz for cellular communication. It also comes with an SD socket, USB host, and 4 digital input and 4 digital output channels, making it the ideal computer for a variety of industrial applications such as data acquisition, data processing, protocol conversion, and remote device control and monitoring via wireless communication. The W406 comes pre-installed with either Linux or WinCE 6.0, and offers a reliable and powerful computing platform for industrial environments. Programmers will find that the W406 provides a convenient programming environment for producing bug-free industrial applications at a lower cost.