Moxa Inc. Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| Input Impedence 120 ohms Resolution in Ranges 12 bits, 3.91 µA/bit Input Current Range 4 to 20 mA (single-ended) Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @... | |
| Input Impedence 500K ohms Resolution in Ranges 12 bits, 2.44 mV/bit Input Current Range 0 to 10 VDC (single-ended) Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @... | |
| Inputs per Module 16 channels, sink type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point... | |
| Inputs per Module 16 channels, source type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point... | |
| Inputs per Module 4 channels On-State Voltage 120 VAC nominal, min. 85 VAC to max. 132 VAC Min. Off-State Voltage Max. 45 VAC On-State Current Max. 8 mA/point @ 132... | |
| Inputs per Module 4 channels On-State Voltage 240 VAC nominal, min. 170 VAC to max. 264 VAC Min. Off-State Voltage Max. 45 VAC On-State Current Max. 12 mA/point @ 264... | |
| Inputs per Module 8 channels, sink type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point... | |
| Inputs per Module 8 channels, source type On-State Voltage 24 VDC nominal, min. 11 VDC to max. 28.8 VDC Min. Off-State Voltage Max. 5 VDC On-State Current Max. 6 mA/point... | |
| Built-in 2-port Ethernet switch for daisy-chain topologies Free support of Moxa’s push-based Active OPC Server Lite - Seamlessly connect to any SCADA system - Save 80% on network bandwidth -... |