Moxa Inc. Wallmount Computer V468

Description
The V468 embedded computer is based on the AMD x86 processor,and features 4 serial ports, quad LAN ports, 4 USB 2.0 hosts,and CompactFlash. A VGA interface is included to make the V468particularly well-suited for industrial applications, such as SCADA and factory automation. The V468's 4 serial ports make the computer ideal for connecting a wide range of serial devices, and the quad 10/100 Mbps Ethernet ports offer a reliable solution for network redundancy, promising continuous operation for data communication and management. As an added convenience, the V468 has 8 DI and 8 DO interfaces for connecting digital input/output devices. In addition, the CompactFlash and USB sockets provide the V468 with the reliability needed for industrial applications that require data buffering and storage expansion. The V468 comes with the Windows Embedded CE 6.0 operatingsystem already installed. WinCE 6.0 provides programmers with afriendly environment for developing sophisticated, bug-free applicationsoftware at a lower cost.
Description
The V468 embedded computer is based on the AMD x86 processor,and features 4 serial ports, quad LAN ports, 4 USB 2.0 hosts,and CompactFlash. A VGA interface is included to make the V468particularly well-suited for industrial applications, such as SCADA and factory automation. The V468's 4 serial ports make the computer ideal for connecting a wide range of serial devices, and the quad 10/100 Mbps Ethernet ports offer a reliable solution for network redundancy, promising continuous operation for data communication and management. As an added convenience, the V468 has 8 DI and 8 DO interfaces for connecting digital input/output devices. In addition, the CompactFlash and USB sockets provide the V468 with the reliability needed for industrial applications that require data buffering and storage expansion. The V468 comes with the Windows Embedded CE 6.0 operatingsystem already installed. WinCE 6.0 provides programmers with afriendly environment for developing sophisticated, bug-free applicationsoftware at a lower cost.

Suppliers

Company
Product
Description
Supplier Links
Wallmount Computer - V468 - Moxa Inc.
Brea, CA, USA
Wallmount Computer
V468
Wallmount Computer V468
The V468 embedded computer is based on the AMD x86 processor,and features 4 serial ports, quad LAN ports, 4 USB 2.0 hosts,and CompactFlash. A VGA interface is included to make the V468particularly well-suited for industrial applications, such as SCADA and factory automation. The V468's 4 serial ports make the computer ideal for connecting a wide range of serial devices, and the quad 10/100 Mbps Ethernet ports offer a reliable solution for network redundancy, promising continuous operation for data communication and management. As an added convenience, the V468 has 8 DI and 8 DO interfaces for connecting digital input/output devices. In addition, the CompactFlash and USB sockets provide the V468 with the reliability needed for industrial applications that require data buffering and storage expansion. The V468 comes with the Windows Embedded CE 6.0 operatingsystem already installed. WinCE 6.0 provides programmers with afriendly environment for developing sophisticated, bug-free applicationsoftware at a lower cost.

The V468 embedded computer is based on the AMD x86 processor,and features 4 serial ports, quad LAN ports, 4 USB 2.0 hosts,and CompactFlash. A VGA interface is included to make the V468particularly well-suited for industrial applications, such as SCADA and factory automation.

The V468's 4 serial ports make the computer ideal for connecting a wide range of serial devices, and the quad 10/100 Mbps Ethernet ports offer a reliable solution for network redundancy, promising continuous operation for data communication and management. As an added convenience, the V468 has 8 DI and 8 DO interfaces for connecting digital input/output devices. In addition, the CompactFlash and USB sockets provide the V468 with the reliability needed for industrial applications that require data buffering and storage expansion.

The V468 comes with the Windows Embedded CE 6.0 operatingsystem already installed. WinCE 6.0 provides programmers with afriendly environment for developing sophisticated, bug-free applicationsoftware at a lower cost.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number V468
Product Name Wallmount Computer
Computer Type Embedded Computer
Operating System Microsoft®; Windows Embedded CE 6.0
Processor AMD Geode LX 800
Speed 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MC610-55 Intel® 13th Gen GPU Computer - MC610-55 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Socket LGA 1700 - Raptor/Alder Lake S
Main Memory 64.00 GB
View Details
Integrated Display Industrial Computer - 6181P-19A3MW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details
 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details