Moxa Inc. Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| The VPort 25 is a vandal-proof, IP66-rated, fixed dome IP camera for use in harsh, outdoor environments. With maximum resolution of 520 TVL and day-and-night CCD camera lens, the VPort... | |
| Meets EN50155 criteria for rolling stock applications Provides MPEG4 and MJPEG dual video streams simultaneously Power-over-Ethernet (IEEE 802.3af) supported for less cabling and easy installation Hardened M12 Ethernet connectors for... |