Moxa Inc. Rackmount Computer DA-710

Description
Intel Celeron M 2.0 GHz processor with 533 MHz FSB 1 X 200-pin DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB 4 PCI slots for expansion modules Quad 10/100/1000 Mbps Ethernet for network redundancy 1 CompactFlash socket, and 2 serial ATA-150 connectors for storage expansion 4 USB 2.0 ports for high speed peripherals Ready-to-Run Linux or Windows Embedded Standar 2009 platform 19-inch rackmount model, 4U high Fanless Design Dual 100/240 VAC/VDC power input Overview The DA-710 computer is based on the Intel x86 processor, supports VGA, and comes with 4 Ethernet ports, 2 RS-232 serial ports, CompactFlash, and USB. The DA-710 comes in a standard 19-inch, 4U high form factor, making it an ideal platform for industrial applications. The DA-710 comes with 4 PCI slots for inserting expansion modules. Moxa provides a variety of communication modules, including an 8-port RS-232/422/485 module, a 4-port 10/100 Mbps LAN module, an 8-port RS-422/485 module, an 8-port switch module, and a universal PCI expansion module. The friendly modular design gives users the advantage of being able to swap out modules quickly and easily.
Description
Intel Celeron M 2.0 GHz processor with 533 MHz FSB 1 X 200-pin DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB 4 PCI slots for expansion modules Quad 10/100/1000 Mbps Ethernet for network redundancy 1 CompactFlash socket, and 2 serial ATA-150 connectors for storage expansion 4 USB 2.0 ports for high speed peripherals Ready-to-Run Linux or Windows Embedded Standar 2009 platform 19-inch rackmount model, 4U high Fanless Design Dual 100/240 VAC/VDC power input Overview The DA-710 computer is based on the Intel x86 processor, supports VGA, and comes with 4 Ethernet ports, 2 RS-232 serial ports, CompactFlash, and USB. The DA-710 comes in a standard 19-inch, 4U high form factor, making it an ideal platform for industrial applications. The DA-710 comes with 4 PCI slots for inserting expansion modules. Moxa provides a variety of communication modules, including an 8-port RS-232/422/485 module, a 4-port 10/100 Mbps LAN module, an 8-port RS-422/485 module, an 8-port switch module, and a universal PCI expansion module. The friendly modular design gives users the advantage of being able to swap out modules quickly and easily.

Suppliers

Company
Product
Description
Supplier Links
Rackmount Computer - DA-710 - Moxa Inc.
Brea, CA, USA
Rackmount Computer
DA-710
Rackmount Computer DA-710
Intel Celeron M 2.0 GHz processor with 533 MHz FSB 1 X 200-pin DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB 4 PCI slots for expansion modules Quad 10/100/1000 Mbps Ethernet for network redundancy 1 CompactFlash socket, and 2 serial ATA-150 connectors for storage expansion 4 USB 2.0 ports for high speed peripherals Ready-to-Run Linux or Windows Embedded Standar 2009 platform 19-inch rackmount model, 4U high Fanless Design Dual 100/240 VAC/VDC power input Overview The DA-710 computer is based on the Intel x86 processor, supports VGA, and comes with 4 Ethernet ports, 2 RS-232 serial ports, CompactFlash, and USB. The DA-710 comes in a standard 19-inch, 4U high form factor, making it an ideal platform for industrial applications. The DA-710 comes with 4 PCI slots for inserting expansion modules. Moxa provides a variety of communication modules, including an 8-port RS-232/422/485 module, a 4-port 10/100 Mbps LAN module, an 8-port RS-422/485 module, an 8-port switch module, and a universal PCI expansion module. The friendly modular design gives users the advantage of being able to swap out modules quickly and easily.
  • Intel Celeron M 2.0 GHz processor with 533 MHz FSB
  • 1 X 200-pin DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB
  • 4 PCI slots for expansion modules
  • Quad 10/100/1000 Mbps Ethernet for network redundancy
  • 1 CompactFlash socket, and 2 serial ATA-150 connectors for storage expansion
  • 4 USB 2.0 ports for high speed peripherals
  • Ready-to-Run Linux or Windows Embedded Standar 2009 platform
  • 19-inch rackmount model, 4U high
  • Fanless Design
  • Dual 100/240 VAC/VDC power input

Overview

The DA-710 computer is based on the Intel x86 processor, supports VGA, and comes with 4 Ethernet ports, 2 RS-232 serial ports, CompactFlash, and USB. The DA-710 comes in a standard 19-inch, 4U high form factor, making it an ideal platform for industrial applications.

The DA-710 comes with 4 PCI slots for inserting expansion modules. Moxa provides a variety of communication modules, including an 8-port RS-232/422/485 module, a 4-port 10/100 Mbps LAN module, an 8-port RS-422/485 module, an 8-port switch module, and a universal PCI expansion module. The friendly modular design gives users the advantage of being able to swap out modules quickly and easily.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number DA-710
Product Name Rackmount Computer
Computer Type Rack; Embedded Computer
Operating System Linux; Windows Embedded Standard 2009
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

MC850-53 Industrial Intel 8th Gen Expandable Computer - MC850-53 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
Integrated Display Industrial Computer - 6181P-15A3SW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details