Moxa Inc. Rackmount Computer DA-662-I

Description
The DA-662-I embedded computers come with 16 software-selectable RS-232/422/485 serial ports with 2 KV optical isolation protection, making them suitable for a variety of industrial applications, and four 10/100 Mbps Ethernet ports for network redundancy. In addition, the DA-662-I-LX has a PCMCIA socket for 802.11b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to expand data capacity. This combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments. You may choose from the pre-installed, ready-to-run, open standard Linux OS, or the more common WinCE OS for your software program development. The built-in SDK provides a convenient tool for developing control programs, and follows the common programming procedures used on a standard PC. The software you develop for your own applications can be stored in the onboard Flash memory. The DA-662-I computer makes it easy to build control systems with distributed architecture on embedded technologies such as for SCADA systems, plant floor automation, and power electricity monitoring.
Description
The DA-662-I embedded computers come with 16 software-selectable RS-232/422/485 serial ports with 2 KV optical isolation protection, making them suitable for a variety of industrial applications, and four 10/100 Mbps Ethernet ports for network redundancy. In addition, the DA-662-I-LX has a PCMCIA socket for 802.11b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to expand data capacity. This combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments. You may choose from the pre-installed, ready-to-run, open standard Linux OS, or the more common WinCE OS for your software program development. The built-in SDK provides a convenient tool for developing control programs, and follows the common programming procedures used on a standard PC. The software you develop for your own applications can be stored in the onboard Flash memory. The DA-662-I computer makes it easy to build control systems with distributed architecture on embedded technologies such as for SCADA systems, plant floor automation, and power electricity monitoring.

Suppliers

Company
Product
Description
Supplier Links
Rackmount Computer - DA-662-I - Moxa Inc.
Brea, CA, USA
Rackmount Computer
DA-662-I
Rackmount Computer DA-662-I
The DA-662-I embedded computers come with 16 software-selectable RS-232/422/485 serial ports with 2 KV optical isolation protection, making them suitable for a variety of industrial applications, and four 10/100 Mbps Ethernet ports for network redundancy. In addition, the DA-662-I-LX has a PCMCIA socket for 802.11b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to expand data capacity. This combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments. You may choose from the pre-installed, ready-to-run, open standard Linux OS, or the more common WinCE OS for your software program development. The built-in SDK provides a convenient tool for developing control programs, and follows the common programming procedures used on a standard PC. The software you develop for your own applications can be stored in the onboard Flash memory. The DA-662-I computer makes it easy to build control systems with distributed architecture on embedded technologies such as for SCADA systems, plant floor automation, and power electricity monitoring.

The DA-662-I embedded computers come with 16 software-selectable RS-232/422/485 serial ports with 2 KV optical isolation protection, making them suitable for a variety of industrial applications, and four 10/100 Mbps Ethernet ports for network redundancy. In addition, the DA-662-I-LX has a PCMCIA socket for 802.11b/g wireless LAN card expansion, and the CompactFlash and USB sockets make it easy to expand data capacity. This combination of features gives users an ideal, robust, and reliable solution for harsh industrial environments.

You may choose from the pre-installed, ready-to-run, open standard Linux OS, or the more common WinCE OS for your software program development. The built-in SDK provides a convenient tool for developing control programs, and follows the common programming procedures used on a standard PC. The software you develop for your own applications can be stored in the onboard Flash memory. The DA-662-I computer makes it easy to build control systems with distributed architecture on embedded technologies such as for SCADA systems, plant floor automation, and power electricity monitoring.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number DA-662-I
Product Name Rackmount Computer
Computer Type Rack; Embedded Computer
Operating System Linux; Windows Embedded CE 5.0
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Fanless Industrial Intel Skylake Computer - ML600G-52 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Celeron ; Intel Core ; Intel Pentium
Main Memory 32.00 GB
Operating Temperature ? to 122 F (? to 50 C)
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details