Moxa Inc. Datasheets for Serial Servers
Serial servers are used to connect serial devices to a Local Area Network / Wide Area Network without additional hardware.
Serial Servers: Learn more
| Product Name | Notes |
|---|---|
| Network Readiness for up to Four Serial Devices NPort® 5430 device servers can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your... | |
| Network Readiness for up to Four Serial Devices The NPort® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network... | |
| Standard TCP/IP Protocols and Choice of Operation Modes NPort® 5210 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a... | |
| Standard TCP/IP Protocols and Choice of Operation Modes NPort® 5230 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a... | |
| 802.11b/g Wireless Connectivity to Serial Devices The NPort® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are... | |
| Network Readiness for up to Sixteen Serial Devices The NPort® 5650 rackmount device server can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to... | |
| Compared to other NPort IA device servers, the NPort IA5000A series device servers have a more rugged design with respect to housing, connectors, mounting methods, and surge protection. The NPort... | |
| Features and Benefits Link any serial device to an IEEE 802.11a/b/g network 921.6 Kbps baudrate for RS-232/422/485 transmissions Web-based configuration using built-in Ethernet or WLAN Enhanced remote configuration with HTTPS,... | |
| Moxa's MiiNePort E2 embedded device servers, which do not have an RJ45 Ethernet connector, are designed for manufacturers who want to add sophisticated network connectivity to their serial devices with... | |
| Moxa's NE-4100 embedded device servers are designed for manufacturers who want to add sophisticated network connectivity to their serial devices. Moxa's embedded device servers can be used to convert any... | |
| Moxa's NE-4100 embedded device servers are designed formanufacturers who want to add sophisticated network connectivityto their serial devices. Moxa's embedded device servers can be usedto convert any device with a... | |
| NPort® 5110 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers... | |
| NPort® 5130 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers... | |
| NPort® 5150 device servers are designed to make serial devices network-ready in an instant. The small size of the servers makes them ideal for connecting devices such as card readers... | |
| NPort® 5610/5630 rackmount device servers can conveniently and transparently connect up to sixteen serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. | |
| NPort® IA device servers provide easy and reliable serial-to-Ethernet connectivity for industrial automation applications. The device servers can connect any serial device to an Ethernet network, and to ensure compatibility... | |
| The NPort 5100A device servers are designed to make serial devices network-ready in an instant and give your PC software direct access to serial devices from anywhere on the network. | |
| The NPort® DE-211 and DE-311 are 1-port serial device servers that support RS-232, RS-422, 4-wire RS-485, and 2-wire RS-485. The DE-211 supports 10 Mbps Ethernet connections and has a DB25... | |
| The NPort® S8000 series combines an industrial device server with a full-function managed Ethernet switch by integrating 2 fiber ports, 3 Ethernet ports, and 4 RS-232/422/485 serial ports, allowing you... | |
| The NPort® 5200A series 2-port serial device servers support RS-232, RS-422, 2-wire RS-485, and 4-wire RS-485 for connecting serial devices to an IP-based Ethernet LAN. The NPort® 5200A device servers... | |
| The WE-2100T is a secure and compact embedded wireless module for connecting serial devices to access points in infrastructure mode, or to other WE-2100T's in ad-hoc mode. When using the... | |
| 8 serial ports supporting RS-232/422/485 Compact desktop design 10/100M auto-detecting Ethernet Built-in 15 KV ESD protection for all serial signals Easy IP address configuration with LCD panel Choice of confi... | |
| Easy IP address configuration with LCD panel 10/100M auto-sensing Ethernet 4 serial ports, with support for RS-232, RS-422, and RS-485 Built-in 15 KV ESD surge protection for all serial signals... | |
| Same size as an RJ45 connector—only 33.9 x 16.25 x 13.5 mm Extremely low power consumption—only 160 mA @ 3.3 VDC input Uses the MiiNe, Moxa's second generation SoC NetEZ... |