Moxa Inc. Datasheets for Data Output Modules
Data output modules or cards transfer amplified, conditioned, or digitized signals.
Data Output Modules: Learn more
| Product Name | Notes |
|---|---|
| Outputs per Module 16 channels, sink type On-State Voltage Drop Max. 0.3 VDC @ 25°C On-State Current Min. 1 mA per channel Off Leakage Current Max. 50 μA Output Current... | |
| Outputs per Module 16 channels, source type On-State Voltage Drop Max. 0.3 VDC @ 25°C On-State Current Min. 1 mA per channel Off Leakage Current Max. 50 μA Output Current... | |
| Outputs per Module 4 channels, relay Relay Type • Form A, Normally Open (N.O.) • Single Pole, Single Throw (SPST) Off-State Leakage Current Max. 1.5 mA Output Current Rating At... | |
| Outputs per Module 8 channels, sink type On-State Voltage Drop Max. 0.3 VDC @ 25°C On-State Current Min. 1 mA per channel Off Leakage Current Max. 50 μA Output Current... | |
| Outputs per Module 8 channels, source type On-State Voltage Drop Max. 0.3 VDC @ 25°C On-State Current Min. 1 mA per channel Off Leakage Current Max. 50 μA Output Current... | |
| Resolution in Ranges 12 bits, 2.44 mV/bit Output Current Range 0 to 10 VDC Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @... | |
| Resolution in Ranges 12 bits, 3.91 µA/bit Output Current Range 4 to 20 mA Data Format 16-bit integer (2’s complement) Accuracy • ±0.1%, FSR @ 25°C • ±0.3%, FSR @... | |
| Built-in 2-port Ethernet switch for daisy-chain topologies Free support of Moxa’s push-based Active OPC Server Lite - Seamlessly connect to any SCADA system - Save 80% on network bandwidth -... |