Moxa Inc. Wallmount Computer UC-8418

Description
Intel XScale IXP435 533 MHz processor 256 MB DDR2 SDRAM and 16 MB Flash ROM onboard 32 MB NAND Flash for data storage 256 KB battery backup SRAM 8 RS-232/422/485 serial ports 2 CANbus ports 12 digital input and 12 digital output channels 3 10/100 Mbps Ethernet ports 2 USB 2.0 hosts for mass storage devices CompactFlash socket for storage expansion Ready-to-run Linux platform DIN-Rail or wall mounting installation Robust, fanless design -40 to 75°C wide temperature model availableOverviewThe UC-8418 embedded computer comes with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 2 CAN ports, 12 digital input channels, 12 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts.
Description
Intel XScale IXP435 533 MHz processor 256 MB DDR2 SDRAM and 16 MB Flash ROM onboard 32 MB NAND Flash for data storage 256 KB battery backup SRAM 8 RS-232/422/485 serial ports 2 CANbus ports 12 digital input and 12 digital output channels 3 10/100 Mbps Ethernet ports 2 USB 2.0 hosts for mass storage devices CompactFlash socket for storage expansion Ready-to-run Linux platform DIN-Rail or wall mounting installation Robust, fanless design -40 to 75°C wide temperature model availableOverviewThe UC-8418 embedded computer comes with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 2 CAN ports, 12 digital input channels, 12 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts.

Suppliers

Company
Product
Description
Supplier Links
Wallmount Computer - UC-8418 - Moxa Inc.
Brea, CA, USA
Wallmount Computer
UC-8418
Wallmount Computer UC-8418
Intel XScale IXP435 533 MHz processor 256 MB DDR2 SDRAM and 16 MB Flash ROM onboard 32 MB NAND Flash for data storage 256 KB battery backup SRAM 8 RS-232/422/485 serial ports 2 CANbus ports 12 digital input and 12 digital output channels 3 10/100 Mbps Ethernet ports 2 USB 2.0 hosts for mass storage devices CompactFlash socket for storage expansion Ready-to-run Linux platform DIN-Rail or wall mounting installation Robust, fanless design -40 to 75°C wide temperature model availableOverviewThe UC-8418 embedded computer comes with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 2 CAN ports, 12 digital input channels, 12 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts.
  • Intel XScale IXP435 533 MHz processor
  • 256 MB DDR2 SDRAM and 16 MB Flash ROM onboard
  • 32 MB NAND Flash for data storage
  • 256 KB battery backup SRAM
  • 8 RS-232/422/485 serial ports
  • 2 CANbus ports
  • 12 digital input and 12 digital output channels
  • 3 10/100 Mbps Ethernet ports
  • 2 USB 2.0 hosts for mass storage devices
  • CompactFlash socket for storage expansion
  • Ready-to-run Linux platform
  • DIN-Rail or wall mounting installation
  • Robust, fanless design
  • -40 to 75°C wide temperature model availableOverviewThe UC-8418 embedded computer comes with 8 RS-232/422/485 serial ports, 3 Ethernet ports, 2 CAN ports, 12 digital input channels, 12 digital output channels, a CompactFlash socket, and 2 USB 2.0 hosts.
Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number UC-8418
Product Name Wallmount Computer
Computer Type Embedded Computer
Operating System Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

MC610-55 Intel® 13th Gen GPU Computer - MC610-55 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Socket LGA 1700 - Raptor/Alder Lake S
Main Memory 64.00 GB
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Integrated Display Industrial Computer - 6181P-17A3SW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details