Moxa Inc. Datasheets for Video Servers
Video servers enable distribution of video signals over networks including local area networks (LANs) and the Internet.
Video Servers: Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits Compress analog video/audio signals into MJPEG/MPEG4 video stream Video stream up to 30 frames/sec at full D1 (720 x 480) resolution 2-way (1 in, 1 out) audio... | |
| Features and Benefits Decode H.264 and MJPEG video streams to an analog video signal automatically Manual selection or automatic scan with maximum of ›64 video sources 2-way (1 in, 1... | |
| Features and Benefits Decode MJPEG and MPEG4 video streams to analog video signal automatically Manual selection or automatic scan with maximum of 64 video sources 2-way (1 in/1 out) audio... | |
| Features and Benefits Industrial design with -30 to 70°C operating temperature and fiber optic Ethernet port 2 Ethernet ports for cascade and port redundancy SD card slot for local storage... | |
| Features and Benefits Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port Video stream up to 30 frames/sec at full D1 (720 x 480) resolution Pre/post-alarm... | |
| Features and Benefits Three simultaneous video streams for H.264 and MJPEG Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution Video latency under 200 ms... | |
| Features and Benefits Three simultaneous video streams for MPEG4 and MJPEG Video stream up to 30/25 frames/sec at full D1 (NTSC:720 x 480; PAL:720x576) resolution Video latency under 200 ms... | |
| Features and Benefits Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port Video stream up to 120 frames/sec at CIF (352 x 240) resolution Modbus/TCP supported... |