Moxa Inc. Rackmount Computer DA-682

Description
Intel Celeron M 1 GHz processor with 400/533 MHz FSB Built-in DDR2 SDRAM and industrial flash disk moduleCompactFlash built in Quad Gigabit Ethernet ports for network redundancy Software selectable RS-232/422/485 with 2 KV isolation protection PCI expansion slots for inserting expansion modules 1 CompactFlash socket for storage expansion USB 2.0 ports for high speed peripherals, supporting system bootup 19-inch rackmount, 2U high form factor 100/240 VAC/VDC power inputs Ready-to-Run Linux, WinCE 6.0, or Windows XP Embedded platform Fanless Design Overview The DA-682 computer is based on the Intel x86 processor and supports VGA, 4 Gigabit Ethernet ports, 8 RS-232/422/485 serial ports with optical isolation, CompactFlash, and USB. The DA-682 comes in a standard 19-inch, 2U high form factor. With its robust design, the DA-682 is suitable for industrial automation applications that require standard 19-inch rackmount solutions, such as power automation, transportation, and oil and gas. Another plus is that the serial ports come with 2 KV optical isolation protection to guarantee communication reliability in harsh industrial environments.
Description
Intel Celeron M 1 GHz processor with 400/533 MHz FSB Built-in DDR2 SDRAM and industrial flash disk moduleCompactFlash built in Quad Gigabit Ethernet ports for network redundancy Software selectable RS-232/422/485 with 2 KV isolation protection PCI expansion slots for inserting expansion modules 1 CompactFlash socket for storage expansion USB 2.0 ports for high speed peripherals, supporting system bootup 19-inch rackmount, 2U high form factor 100/240 VAC/VDC power inputs Ready-to-Run Linux, WinCE 6.0, or Windows XP Embedded platform Fanless Design Overview The DA-682 computer is based on the Intel x86 processor and supports VGA, 4 Gigabit Ethernet ports, 8 RS-232/422/485 serial ports with optical isolation, CompactFlash, and USB. The DA-682 comes in a standard 19-inch, 2U high form factor. With its robust design, the DA-682 is suitable for industrial automation applications that require standard 19-inch rackmount solutions, such as power automation, transportation, and oil and gas. Another plus is that the serial ports come with 2 KV optical isolation protection to guarantee communication reliability in harsh industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Rackmount Computer - DA-682 - Moxa Inc.
Brea, CA, USA
Rackmount Computer
DA-682
Rackmount Computer DA-682
Intel Celeron M 1 GHz processor with 400/533 MHz FSB Built-in DDR2 SDRAM and industrial flash disk moduleCompactFlash built in Quad Gigabit Ethernet ports for network redundancy Software selectable RS-232/422/485 with 2 KV isolation protection PCI expansion slots for inserting expansion modules 1 CompactFlash socket for storage expansion USB 2.0 ports for high speed peripherals, supporting system bootup 19-inch rackmount, 2U high form factor 100/240 VAC/VDC power inputs Ready-to-Run Linux, WinCE 6.0, or Windows XP Embedded platform Fanless Design Overview The DA-682 computer is based on the Intel x86 processor and supports VGA, 4 Gigabit Ethernet ports, 8 RS-232/422/485 serial ports with optical isolation, CompactFlash, and USB. The DA-682 comes in a standard 19-inch, 2U high form factor. With its robust design, the DA-682 is suitable for industrial automation applications that require standard 19-inch rackmount solutions, such as power automation, transportation, and oil and gas. Another plus is that the serial ports come with 2 KV optical isolation protection to guarantee communication reliability in harsh industrial environments.
  • Intel Celeron M 1 GHz processor with 400/533 MHz FSB
  • Built-in DDR2 SDRAM and industrial flash disk moduleCompactFlash built in
  • Quad Gigabit Ethernet ports for network redundancy
  • Software selectable RS-232/422/485 with 2 KV isolation protection
  • PCI expansion slots for inserting expansion modules
  • 1 CompactFlash socket for storage expansion
  • USB 2.0 ports for high speed peripherals, supporting system bootup
  • 19-inch rackmount, 2U high form factor
  • 100/240 VAC/VDC power inputs
  • Ready-to-Run Linux, WinCE 6.0, or Windows XP Embedded platform
  • Fanless Design

Overview

The DA-682 computer is based on the Intel x86 processor and supports VGA, 4 Gigabit Ethernet ports, 8 RS-232/422/485 serial ports with optical isolation, CompactFlash, and USB. The DA-682 comes in a standard 19-inch, 2U high form factor.
With its robust design, the DA-682 is suitable for industrial automation applications that require standard 19-inch rackmount solutions, such as power automation, transportation, and oil and gas. Another plus is that the serial ports come with 2 KV optical isolation protection to guarantee communication reliability in harsh industrial environments.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Computers
Product Number DA-682
Product Name Rackmount Computer
Computer Type Rack; Embedded Computer
Operating System Microsoft®; Linux; Windows Embedded CE 6.0
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Integrated Display Industrial Computer - 6181P-15C2SW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 15.0 inch (381.00 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details